Legrand - Pass & Seymour Incandescent Lampholder with Outlet 1403

Description
3.1 INCH SIZE UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE KEYLESS OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet
Description
3.1 INCH SIZE UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE KEYLESS OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1403 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder with Outlet
1403
Incandescent Lampholder with Outlet 1403
3.1 INCH SIZE UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 660 W WATTAGE KEYLESS OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
  • 3.1 INCH SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW-IN MOUNTING
  • 660 W WATTAGE
  • KEYLESS OPERATOR TYPE
  • 2-POLE 2-WIRE OUTLET TYPE
  • 2 OUTLET(S)
  • MEDIUM LAMP BASE
  • BLACK HOUSING COLOR
  • DESPARD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 1403
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2051117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Keyless Socket Adapter with Polarized Single-to-Twin Outlets, Medium Base Ivory - 6502 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Fluorescent Lampholder - 464 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Recessed Contact
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
2 suppliers