128 -- INCANDESCENT LAMPHOLDER WITH OUTLET
Legrand - Pass & Seymour
Incandescent Lampholder with Outlet
128
Description
(1) LAMPHOLDER TO (2) LAMPHOLDER TYPE
UL APPROVAL
250 V VOLTAGE RATING
660 W WATTAGE
MEDIUM LAMP BASE
BROWN HOUSING COLOR
CURRENT RATING 15 AMPERE
Description
(1) LAMPHOLDER TO (2) LAMPHOLDER TYPE
UL APPROVAL
250 V VOLTAGE RATING
660 W WATTAGE
MEDIUM LAMP BASE
BROWN HOUSING COLOR
CURRENT RATING 15 AMPERE
Datasheet
Suppliers
Incandescent Lampholder with Outlet
128
(1) LAMPHOLDER TO (2) LAMPHOLDER TYPE
UL APPROVAL
250 V VOLTAGE RATING
660 W WATTAGE
MEDIUM LAMP BASE
BROWN HOUSING COLOR
CURRENT RATING 15 AMPERE
- (1) LAMPHOLDER TO (2) LAMPHOLDER TYPE
- UL APPROVAL
- 250 V VOLTAGE RATING
- 660 W WATTAGE
- MEDIUM LAMP BASE
- BROWN HOUSING COLOR
- CURRENT RATING 15 AMPERE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
128 |
|
Product Name
|
Incandescent Lampholder with Outlet |
|
Lamp Base Holder Type
|
Edison Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Voltage
125 volts
Maximum Wattage
660 watts
Material
Plastic / Phenolic
View Details
Keystone Electronics Corp.
Lamp Base Holder Type
LED Holders
View Details
Lamp Base Holder Type
Edison Screw
Maximum Voltage
600 volts
Maximum Wattage
1500 watts
View Details
2 suppliers