125 -- INCANDESCENT LAMPHOLDER WITH OUTLET
Legrand - Pass & Seymour
Incandescent Lampholder with Outlet
125
Description
LAMPHOLDER TO OUTLET TYPE
UL APPROVAL
125 V VOLTAGE RATING
660 W WATTAGE
1 OUTLET(S)
MEDIUM LAMP BASE
WHITE HOUSING COLOR
CURRENT RATING 15 AMPERE
Description
LAMPHOLDER TO OUTLET TYPE
UL APPROVAL
125 V VOLTAGE RATING
660 W WATTAGE
1 OUTLET(S)
MEDIUM LAMP BASE
WHITE HOUSING COLOR
CURRENT RATING 15 AMPERE
Datasheet
Suppliers
Incandescent Lampholder with Outlet
125
LAMPHOLDER TO OUTLET TYPE
UL APPROVAL
125 V VOLTAGE RATING
660 W WATTAGE
1 OUTLET(S)
MEDIUM LAMP BASE
WHITE HOUSING COLOR
CURRENT RATING 15 AMPERE
- LAMPHOLDER TO OUTLET TYPE
- UL APPROVAL
- 125 V VOLTAGE RATING
- 660 W WATTAGE
- 1 OUTLET(S)
- MEDIUM LAMP BASE
- WHITE HOUSING COLOR
- CURRENT RATING 15 AMPERE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Lampholders |
|
Product Number
|
125 |
|
Product Name
|
Incandescent Lampholder with Outlet |
|
Lamp Base Holder Type
|
Edison Screw
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Voltage
125 volts
Maximum Wattage
660 watts
Material
Plastic / Phenolic
View Details