Legrand - Pass & Seymour Outdoor Lampholder PAR1

Description
GRAY FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED MOUNTING MEDIUM LAMP BASE TYPE ADJUSTABLE THROUGH 180 DEG AIMING POSITION ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION SEAL GASKET PROCESS DIE-CAST
Datasheet
Description
GRAY FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED MOUNTING MEDIUM LAMP BASE TYPE ADJUSTABLE THROUGH 180 DEG AIMING POSITION ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION SEAL GASKET PROCESS DIE-CAST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Lampholder - PAR1 - Legrand - Pass & Seymour
Syracuse, NY, USA
Outdoor Lampholder
PAR1
Outdoor Lampholder PAR1
GRAY FINISH UL (CANADA AND US) APPROVAL 1/2 INCH THREADED MOUNTING MEDIUM LAMP BASE TYPE ADJUSTABLE THROUGH 180 DEG AIMING POSITION ENVIRONMENTAL CONDITIONS CORROSION RESISTANT INCLUSION SEAL GASKET PROCESS DIE-CAST
  • GRAY FINISH
  • UL (CANADA AND US) APPROVAL
  • 1/2 INCH THREADED MOUNTING
  • MEDIUM LAMP BASE TYPE
  • ADJUSTABLE THROUGH 180 DEG AIMING POSITION
  • ENVIRONMENTAL CONDITIONS CORROSION RESISTANT
  • INCLUSION SEAL GASKET
  • PROCESS DIE-CAST
Supplier's Site Datasheet
Die-Cast Outdoor Lampholder - PAR1 - Legrand
West Hartford, CT, USA
Die-Cast Outdoor Lampholder
PAR1
Die-Cast Outdoor Lampholder PAR1
Die-cast Outdoor Lampholder, Gray FEATURES Medium base heat resistant. Fits 1/2 in. threaded outlet. Seal gasket included. Adjustable through 180 degrees. Complete range of lamp covers in gray and white. Corrosion-resistant finish.

Die-cast Outdoor Lampholder, Gray

FEATURES

  • Medium base heat resistant.
  • Fits 1/2 in. threaded outlet.
  • Seal gasket included.
  • Adjustable through 180 degrees.
  • Complete range of lamp covers in gray and white.
  • Corrosion-resistant finish.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number PAR1 PAR1
Product Name Outdoor Lampholder Die-Cast Outdoor Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder with Pull Chain and Outlet, Medium Base White - 6515 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Plastic / Phenolic
View Details
LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - RL105 - Hubbell Incorporated
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details