Legrand - Pass & Seymour Incandescent Lampholder 10045

Description
UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE
Datasheet
Description
UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10045 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
10045
Incandescent Lampholder 10045
UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
Supplier's Site Datasheet
Medium Base Lampholder - 10045 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
10045
Medium Base Lampholder 10045
Medium base, porcelain, keyless, single circuit with screw terminals, aluminum screw shell with set. White. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, porcelain, keyless, single circuit with screw terminals, aluminum screw shell with set. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 10045 10045
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 205925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Incandescent Lampholder Extender/Adapter - 2005 - Legrand - Pass & Seymour
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Ceramic / Porcelain
View Details
2 suppliers