Legrand - Pass & Seymour Incandescent Lampholder 10027

Description
1-1/2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING SOLID HICKEY MOUNTING 75 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE
Description
1-1/2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING SOLID HICKEY MOUNTING 75 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE
Datasheet
Datasheet Summary
Powered by GS/AI

The Incandescent Lampholder, part number 10027, features a candelabra base and is designed for keyless operation. It has a voltage rating of 125V and a maximum lamp wattage of 75W. The lampholder utilizes screw terminals for electrical connections and is equipped with a solid hickey for mounting. Its overall height is 1.5 inches, making it suitable for compact installations. This product is UL approved, ensuring compliance with safety standards.

Datasheet Summary
Powered by GS/AI

The Incandescent Lampholder, part number 10027, features a candelabra base and is designed for keyless operation. It has a voltage rating of 125V and a maximum lamp wattage of 75W. The lampholder utilizes screw terminals for electrical connections and is equipped with a solid hickey for mounting. Its overall height is 1.5 inches, making it suitable for compact installations. This product is UL approved, ensuring compliance with safety standards.

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10027 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
10027
Incandescent Lampholder 10027
1-1/2 INCH H SIZE UL APPROVAL 125 V VOLTAGE RATING SOLID HICKEY MOUNTING 75 W LAMP WATTAGE SCREW TERMINAL TYPE KEYLESS OPERATOR TYPE CANDELABRA LAMP BASE
  • 1-1/2 INCH H SIZE
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SOLID HICKEY MOUNTING
  • 75 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • CANDELABRA LAMP BASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 10027
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2051145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 10083-16 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details