Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHTING CONTROLS
LEGRAND
078404 -- DIMMER SWITCHES
Legrand
Dimmer Switches
078404
Description
Legrand 078404 Dimmer Switch
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Legrand 078404 Dimmer Switch
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Dimmer Switches
2552274
Dimmer Switches
2552274
Legrand 078404 Dimmer Switch
Legrand 078404 Dimmer Switch
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Lighting Controls
Product Number
2552274
Product Name
Dimmer Switches
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Lighting Controllers
707231
Specs
Controller Type
LED Controller
View Details
Suzhou Ele Mfg Co., Ltd.
Smart Touch Panel Dimmer Switch Single-Pole
DPR10
Specs
Application
Interior; Residential
Controller Type
App/Voice
Voltage
125V
View Details
ECO Light LED
RGBW Controller with RF Remote, 12-36VDC 3A
LC-LU-1RGBW-WR
Specs
Lamp Type
LED Lamps
Lamp Power
432 watts
Voltage
24 VDC
View Details
Distech Controls, Inc.
EasyControls Lighting Control
EC-Light Panel
Specs
Application
Interior; Security; Commercial; Industrial
Controller Type
Manual On/Off; Time Override
Lamp Type
High Intensity Discharge Lamps
View Details