LED Cool Lights LED PAR 20 - 5W

Suppliers

Company
Product
Description
Supplier Links
Description LED High Power PAR 20 - 5w bulb stays cool with its sleek design and is a direct replacement for a 50W conventional flood lamp with an E27 screw in base. This bulb can be used in recessed lighting, lamps, enclosed landscape lighting, and many more applications. It generates a 25/40 degree beam angle for general purpose wide-spot and narrow flood applications. The PAR 20 is available with a silver fixture (standard color) and Stock colors are pure white (6000k) or warm white (3200-3500k), custom colors available upon request. High Power LED High Luminous intensity output Long operating life(up to 60K hours) Cool Beam(No UV&Thermal radiation) Specification ›

Description
LED High Power PAR 20 - 5w bulb stays cool with its sleek design and is a direct replacement for a 50W conventional flood lamp with an E27 screw in base. This bulb can be used in recessed lighting, lamps, enclosed landscape lighting, and many more applications. It generates a 25/40 degree beam angle for general purpose wide-spot and narrow flood applications. The PAR 20 is available with a silver fixture (standard color) and Stock colors are pure white (6000k) or warm white (3200-3500k), custom colors available upon request.
High Power LED
High Luminous intensity output
Long operating life(up to 60K hours)
Cool Beam(No UV&Thermal radiation)
Specification ›

Supplier's Site

Technical Specifications

  LED Cool Lights
Product Category LED Lamps
Product Number LED PAR 20 - 5W
Unlock Full Specs
to access all available technical data

Similar Products

 - 1271348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 80 watts
Color Temperature 4000 K
Rated Average Life 30000 hours
View Details
LP3L StreamLine® Low Profile LED Lights - LP3SL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Surface
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
Matrix Lighting Inc.
Specs
Base Type E26
Mean Lumens 820 lm (65.31 cp)
Lamp Power 10 watts
View Details