The Knightsbridge FLF80 is the latest offering from the reliable and competitively priced Knightsbridge LED floodlight range. Finished in a black diecast aluminium casing with an adjustable bracket. The ultra slim 80 W FLF80 delivers over 7500 lumens of light from its LED driverless technology. A lifetime of 30000 hours makes it an ideal replacement to halogen floodlights. Prewired with a 1m rubber cable and waterproof to IP65 rating.
⢠Ultra Slim 80 W Floodlight,⢠Black diecast Aluminium body,⢠Lumen Output: 7740 lm,⢠Colour Temperature: 4000K (Cool White),⢠Energy Efficiency Rating: A+,⢠Type of Protection: IP65,⢠Prewired with 1 m rubber cable
Wattage = 80 W
Voltage = 230 V
IP Rating = IP65
Number of LEDs = 27
Luminosity = 7740 lm
Dimensions = 360 x 254 x 140 mm
Colour Temperature = 4000K
Height = 254mm
Life Hours = 30000h
Width = 360 mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1271348 |
Lamp Power | 80 watts |