LECO Corporation Carbon / Sulfur Combustion Analyzers 844 Series

Description
LECO combined our customers' feedback with innovative engineering to develop the CS844, an elemental analyzer designed for wide-range measurement of carbon and sulfur content of primary steels, ores, finished metals, ceramics, and other inorganic materials using the combustion technique. Our exclusive MS Windows®-based software, coupled with a boom-mounted touch interface, gives you complete access to instrument control, analysis settings, diagnostics, reporting, and more—without sacrificing valuable bench space. Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer. The instrument complies with many approved standard test methods, including ISO 9556, ISO 10719, ASTM E1941, and ASTM E1019. Improved IR Cell Design Increased precision for more accurate results Easily interchangeable, with drop-and-go capabilities Increased stability throughout use and lifetime of the cell Dual-detector configuration for both carbon and sulfur Reliable Automation Available 10- and 60-position shuttle loaders or integrated robotic process loaders available. High-efficiency autocleaner/vacuum system keeps maintenance to a minimum Automatic combustion tube service and exchange system Additional Features and Benefits Boom-mounted touch interface for improved ergonomics and intuitive operation Pressure-compensated and temperature-controll ed gas dose system Novel flowpath plumbing minimizes connections to make/break/leak Compatible with SmartLine® Remote Diagnostics
Description
LECO combined our customers' feedback with innovative engineering to develop the CS844, an elemental analyzer designed for wide-range measurement of carbon and sulfur content of primary steels, ores, finished metals, ceramics, and other inorganic materials using the combustion technique. Our exclusive MS Windows®-based software, coupled with a boom-mounted touch interface, gives you complete access to instrument control, analysis settings, diagnostics, reporting, and more—without sacrificing valuable bench space. Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer. The instrument complies with many approved standard test methods, including ISO 9556, ISO 10719, ASTM E1941, and ASTM E1019. Improved IR Cell Design Increased precision for more accurate results Easily interchangeable, with drop-and-go capabilities Increased stability throughout use and lifetime of the cell Dual-detector configuration for both carbon and sulfur Reliable Automation Available 10- and 60-position shuttle loaders or integrated robotic process loaders available. High-efficiency autocleaner/vacuum system keeps maintenance to a minimum Automatic combustion tube service and exchange system Additional Features and Benefits Boom-mounted touch interface for improved ergonomics and intuitive operation Pressure-compensated and temperature-controll ed gas dose system Novel flowpath plumbing minimizes connections to make/break/leak Compatible with SmartLine® Remote Diagnostics

Suppliers

Company
Product
Description
Supplier Links
Carbon / Sulfur Combustion Analyzers - 844 Series - LECO Corporation
St. Joseph, MI, USA
Carbon / Sulfur Combustion Analyzers
844 Series
Carbon / Sulfur Combustion Analyzers 844 Series
LECO combined our customers' feedback with innovative engineering to develop the CS844, an elemental analyzer designed for wide-range measurement of carbon and sulfur content of primary steels, ores, finished metals, ceramics, and other inorganic materials using the combustion technique. Our exclusive MS Windows®-based software, coupled with a boom-mounted touch interface, gives you complete access to instrument control, analysis settings, diagnostics, reporting, and more—without sacrificing valuable bench space. Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer. The instrument complies with many approved standard test methods, including ISO 9556, ISO 10719, ASTM E1941, and ASTM E1019. Improved IR Cell Design Increased precision for more accurate results Easily interchangeable, with drop-and-go capabilities Increased stability throughout use and lifetime of the cell Dual-detector configuration for both carbon and sulfur Reliable Automation Available 10- and 60-position shuttle loaders or integrated robotic process loaders available. High-efficiency autocleaner/vacuum system keeps maintenance to a minimum Automatic combustion tube service and exchange system Additional Features and Benefits Boom-mounted touch interface for improved ergonomics and intuitive operation Pressure-compensated and temperature-controll ed gas dose system Novel flowpath plumbing minimizes connections to make/break/leak Compatible with SmartLine® Remote Diagnostics

LECO combined our customers' feedback with innovative engineering to develop the CS844, an elemental analyzer designed for wide-range measurement of carbon and sulfur content of primary steels, ores, finished metals, ceramics, and other inorganic materials using the combustion technique.
Our exclusive MS Windows®-based software, coupled with a boom-mounted touch interface, gives you complete access to instrument control, analysis settings, diagnostics, reporting, and more—without sacrificing valuable bench space.

Cornerstone Mobile option provides access to data, plots, and instrument status from your smart phone, tablet, or desktop computer.

The instrument complies with many approved standard test methods, including ISO 9556, ISO 10719, ASTM E1941, and ASTM E1019.

Improved IR Cell Design

  • Increased precision for more accurate results
  • Easily interchangeable, with drop-and-go capabilities
  • Increased stability throughout use and lifetime of the cell
  • Dual-detector configuration for both carbon and sulfur

Reliable Automation Available

  • 10- and 60-position shuttle loaders or integrated robotic process loaders available.
  • High-efficiency autocleaner/vacuum system keeps maintenance to a minimum
  • Automatic combustion tube service and exchange system

Additional Features and Benefits

  • Boom-mounted touch interface for improved ergonomics and intuitive operation
  • Pressure-compensated and temperature-controlled gas dose system
  • Novel flowpath plumbing minimizes connections to make/break/leak
    Compatible with SmartLine® Remote Diagnostics
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Elemental Analyzers
Product Number 844 Series
Product Name Carbon / Sulfur Combustion Analyzers
Elements Analyzed Carbon (C); Sulfur (S)
Unlock Full Specs
to access all available technical data

Similar Products

Inclusion identification and quantification analysis - PoDFA - ABB Measurement & Analytics
Specs
Elements Analyzed Metal / Metalloid
Sample Form Liquid / Slurry Samples
Analysis Method / Detection Technology The PoDFA Technique
View Details
Mercury Analyzer - AMA254 - LECO Corporation
Specs
Elements Analyzed Mercury
Sample Form Solid Samples; Liquid / Slurry Samples
Analysis Method / Detection Technology Dry Combustion Analysis
View Details
Benchtop XRF Analyzer for RoHS - EA1000AIII - Hitachi High-Tech America
Specs
Elements Analyzed Metal / Metalloid; Element Range : Al - U
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Sample Form Solid Samples; Liquid / Slurry Samples
View Details