The Prefil-Footprinter is a pressure filtration melt cleanliness analyzer designed for real-time inclusion measurement and metallographic residue collection in aluminum foundries. It features an overall physical size of 56.0 × 71.0 × 112.5 cm (22.0 × 28.0 × 44.3 in) and weighs 103 kg (227 lb). The system measures mass up to 6 kg ± 0.02 kg, with a filtration reproducibility of ±9 % at 95 % confidence. It operates on 100 to 240 V AC, 50/60 Hz, and requires dry, clean compressed air at 4 to 8 bar (58 to 116 psig). The instrument runs on Windows 10 and functions in ambient temperatures of 0 to 50 °C with humidity up to 95 % non-condensing at 40 °C. A reusable crucible, with a 13.3 cm outside diameter and 20.3 cm height, supports up to 100 tests when properly maintained.
Prefil® is the only inclusion analyzer that provides an immediate result and, at the same time, a sample for further metallographic analysis. These two qualities make the Prefil®-Footprinter a powerful solution for performing process control on a day-to-day basis, and/or on a more in-depth audit basis for process optimization. The Prefil®-Footprinter is simple to use and designed to survive the foundry floor. Its rugged construction is based on an open architecture that will give you access to improvements and upgrades over the long life expectancy of the instrument. The instrument is well engineered for process optimization and routine measurement by shop floor personnel.
The Prefil®-Footprinter measures the relative cleanliness of an aluminum melt by comparison with a benchmark inclusion level for a given alloy, a production process or a given stage in the process.
The system is based on the filtration of a liquid aluminum sample through a fine porous ceramic filter under strict conditions.
The result of the test is a curve plot of the weight of metal filtered as a function of time. The result is seen directly on a computer screen integrated in the cabinet.
Optionally, the metal residue of the test can be saved and sent to ABB for metallographic analysis. This complementary analysis provides numbers and identification of inclusions.
Operating Principle
A ready-to-use crucible equipped with a porous filter disc at the bottom is first pre-heated and is installed in a pressure chamber. The operator then takes a sample of liquid metal with a ladle, pours it in the crucible, closes the pressure chamber and starts the test.
The system applies pressure in the chamber when the metal temperature reaches the specified value for the test, forcing the liquid metal to flow through the porous filter disc.
Building a database allows to determine the variation of metal cleanliness found at a specific location. The database is used as a comparison or reference, thus providing a footprint of the process. The results for metal tested at the same location can be judged against the pre-established benchmark as a shop floor quality control.
At the start-up of a test, the Prefil® software displays this benchmark on the computer screen. As the metal falls in a weigh ladle, the filtration rate is measured and the curve graphed on top of the benchmark.
Prefil® Database Software
The software allows you to build a database of benchmarks and perform live statistical analysis with whatever number of curves you wish to display on the screen, generate reports, and access the database on a system network.
You have the possibility to define curve information according to plant, alloy, location, furnace, filter, operator, practice, date, time, etc. The possibilities are almost unlimited and the information is easy to retrieve.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Elemental Analyzers |
| Product Number | Prefil Footprinter |
| Product Name | Pressure filtration melt cleanliness analyzer |
| Elements Analyzed | Metal / Metalloid |