LECO Corporation Hydrogen Determination by Inert Gas Fusion Thermal Conductivity Detection RHEN602

Description
Determine hydrogen content for aluminum, other metals, refractories, and inorganic materials with the RHEN602. Improved furnace operating parameters optimize sample size, accuracy, and precision. The RHEN602 handles a wide range of metals, especially at low levels (<2 ppm). Multiple method selection assures optimal furnace and analysis settings for each sample matrix. On-board diagnostics minimize downtime. The RHEN602 provides an advanced electrode furnace operating system for more detailed temperature profiles and complete control of set points and ramp rates. Programmable ramping electrode furnace (capable of bulk and surface analysis) Up to 6 g nominal sample weight offering improved precision Improved sensitivity to 0.001 ppm H Calibration by gas dose or standards Pre-defined application techniques State-of-the-art solid-state thermal conductivity (TC) technology Easy-to-use Windows®–based operating system maximizes flexibility for production and research applications SmartLine® Remote Diagnostics allows LECO service to connect directly to your instrument for quicker solutions and maximized up-time
Description
Determine hydrogen content for aluminum, other metals, refractories, and inorganic materials with the RHEN602. Improved furnace operating parameters optimize sample size, accuracy, and precision. The RHEN602 handles a wide range of metals, especially at low levels (<2 ppm). Multiple method selection assures optimal furnace and analysis settings for each sample matrix. On-board diagnostics minimize downtime. The RHEN602 provides an advanced electrode furnace operating system for more detailed temperature profiles and complete control of set points and ramp rates. Programmable ramping electrode furnace (capable of bulk and surface analysis) Up to 6 g nominal sample weight offering improved precision Improved sensitivity to 0.001 ppm H Calibration by gas dose or standards Pre-defined application techniques State-of-the-art solid-state thermal conductivity (TC) technology Easy-to-use Windows®–based operating system maximizes flexibility for production and research applications SmartLine® Remote Diagnostics allows LECO service to connect directly to your instrument for quicker solutions and maximized up-time

Suppliers

Company
Product
Description
Supplier Links
Hydrogen Determination by Inert Gas Fusion Thermal Conductivity Detection - RHEN602 - LECO Corporation
St. Joseph, MI, USA
Hydrogen Determination by Inert Gas Fusion Thermal Conductivity Detection
RHEN602
Hydrogen Determination by Inert Gas Fusion Thermal Conductivity Detection RHEN602
Determine hydrogen content for aluminum, other metals, refractories, and inorganic materials with the RHEN602. Improved furnace operating parameters optimize sample size, accuracy, and precision. The RHEN602 handles a wide range of metals, especially at low levels (<2 ppm). Multiple method selection assures optimal furnace and analysis settings for each sample matrix. On-board diagnostics minimize downtime. The RHEN602 provides an advanced electrode furnace operating system for more detailed temperature profiles and complete control of set points and ramp rates. Programmable ramping electrode furnace (capable of bulk and surface analysis) Up to 6 g nominal sample weight offering improved precision Improved sensitivity to 0.001 ppm H Calibration by gas dose or standards Pre-defined application techniques State-of-the-art solid-state thermal conductivity (TC) technology Easy-to-use Windows®–based operating system maximizes flexibility for production and research applications SmartLine® Remote Diagnostics allows LECO service to connect directly to your instrument for quicker solutions and maximized up-time

Determine hydrogen content for aluminum, other metals, refractories, and inorganic materials with the RHEN602. Improved furnace operating parameters optimize sample size, accuracy, and precision. The RHEN602 handles a wide range of metals, especially at low levels (<2 ppm). Multiple method selection assures optimal furnace and analysis settings for each sample matrix. On-board diagnostics minimize downtime.

The RHEN602 provides an advanced electrode furnace operating system for more detailed temperature profiles and complete control of set points and ramp rates.

  • Programmable ramping electrode furnace (capable of bulk and surface analysis)
  • Up to 6 g nominal sample weight offering improved precision
  • Improved sensitivity to 0.001 ppm H
  • Calibration by gas dose or standards
  • Pre-defined application techniques
  • State-of-the-art solid-state thermal conductivity (TC) technology
  • Easy-to-use Windows®–based operating system maximizes flexibility for production and research applications
  • SmartLine® Remote Diagnostics allows LECO service to connect directly to your instrument for quicker solutions and maximized up-time
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Elemental Analyzers
Product Number RHEN602
Product Name Hydrogen Determination by Inert Gas Fusion Thermal Conductivity Detection
Elements Analyzed Hydrogen (H)
Unlock Full Specs
to access all available technical data

Similar Products

Mobile liquid aluminium cleanliness analyzer - LiMCA III - ABB Measurement & Analytics
Specs
Elements Analyzed Metal / Metalloid
Sample Form Solid Samples
View Details
Carbon / Sulfur Combustion Analyzers - 844 Series - LECO Corporation
Specs
Elements Analyzed Carbon (C); Sulfur (S)
Test Media / Material Analyzed Refractory / Ceramic Material; Ferrous Metal (Steel, Cast Iron); Minerals / Ores; Inorganic Material
Analysis Method / Detection Technology Dry Combustion Analysis; Infrared Detector (IR Cell)
View Details
Spark Spectrometer  Metal Analyzer - OE750 / OE720 - Hitachi High-Tech America
Specs
Elements Analyzed Metal / Metalloid; Trace Elements
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Sample Form Solid Samples
View Details