ThermometerSite.com Thermax 10 Level Strips - Irreversible Labels

Description
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4ºC Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 2.00" x 0.7" (51 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C Quantity: 10 Per Package
Description
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4ºC Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 2.00" x 0.7" (51 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C Quantity: 10 Per Package

Suppliers

Company
Product
Description
Supplier Links
Thermax 10 Level Strips - Irreversible Labels -  - ThermometerSite.com
Glenview, IL, USA
Thermax 10 Level Strips - Irreversible Labels
Thermax 10 Level Strips - Irreversible Labels
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4ºC Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 2.00" x 0.7" (51 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C Quantity: 10 Per Package

A fast, simple temperature monitoring system based on Proprietary color change technology

  • Inexpensive and Easy to Use
  • Immediate Response
  • Permanent Record of Highest Temperature
  • Oil, Water and Steam Resistant
  • Accuracy Tolerances
    • Less than 100°C is +/-1°C
    • 100°C to 154°C is +/-1.5°C
    • Greater than 154°C is +/-4ºC
  • Temperature range 29-290°C
  • Silver to Black Color Change
  • Last Black Event is the highest temperature achieved

Specifications:
Size: 2.00" x 0.7" (51 x 18mm)
Type: Vertical, Self Adhesive
Scale: °F and °C
Quantity: 10 Per Package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Temperature Indicating Coatings and Materials
Product Name Thermax 10 Level Strips - Irreversible Labels
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Paper Cards / Tabs - TP-320 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 320 F (160 C)
Industry Manufacturing
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9023-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 450 to 500 F (232 to 260 C)
Features Adhesive
View Details