ThermometerSite.com 7 Level Thermometer (Horizontal)

Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 0.5" x 1.77" (12.5mm x 45mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package
Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 0.5" x 1.77" (12.5mm x 45mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package

Suppliers

Company
Product
Description
Supplier Links
7 Level Thermometer (Horizontal) -  - ThermometerSite.com
Glenview, IL, USA
7 Level Thermometer (Horizontal)
7 Level Thermometer (Horizontal)
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 0.5" x 1.77" (12.5mm x 45mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package

A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event.

  • Instant Response - Continuous Readout
  • No Batteries or Glass - Non Toxic
  • Temperature Range - -22-248°F (-30-120°C)
  • Accurate +/- 1°C
  • Self Adhesive
  • Custom Applications
  • Cost Effective

Specifications:
Size: 0.5" x 1.77" (12.5mm x 45mm)
Type: Horizontal, self adhesive
Scale: °F and °C
Quantity: 10 Per Package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Temperature Indicating Coatings and Materials
Product Name 7 Level Thermometer (Horizontal)
Unlock Full Specs
to access all available technical data

Similar Products

Thermochromic Ink - UV Screen - LCR Hallcrest
Specs
Type Ink
Activation Temperature 14 to 156 F (-10 to 69 C)
Industry OEM / Industrial
View Details
Temperature Indicating Label - TL1-330 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 330 F (166 C)
Features Adhesive
View Details