ThermometerSite.com Datasheets for Temperature Indicating Coatings and Materials
Temperature indicating paints and materials include labels, paints, crayons, or other markers that change color or shape when exposed to a certain temperature. These products are typically non-reversible and are designed for one-time use.
Temperature Indicating Coatings and Materials: Learn more
| Product Name | Notes |
|---|---|
| • Easy to Use & Versatile • 1.4” L x 0.7”w with self adhesive • Pull safety TAB to activate sensor after acclimating to product temperature above rated temperature • | |
| Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Chiral Nematic Liquid Crystal Slurry (Packaged 10... | |
| Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Chiral Nematic Sprayable Liquid Crystal (Packaged 25... | |
| Thermostrip® DL is a self-adhering and waterproof color-changing label that measures the surface temperature of dishware in dish washing machines. Using Thermostrip® DL on a dish surface with each wash... | |
| A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy... | |
| Touch Me Reward Stickers 2 Stickers per Card Pack Contains 3 Cards | |
| Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam... | |
| A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous... | |
| A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous... | |
| Children's Room Thermometer for babies sleep area with informational note on SIDS Size: 4 5/8" W x 6 1/8" H | |
| Discovery Cards - Rub & Reveal Answer Thermosmart Discover Cards reveal a hidden answer when rubbed or touched and are used for addition multiplication and subtraction drills. Introductory anatomy geography... | |
| Hot Warning Indicator The Word HOT appears in black at 70°C/157°F Specifications: Size: 1.5" x 0.63" (38mm x 16mm) | |
| Monitor home hot water temperature for maximum efficiency and to help prevent scalding with this Hot Water Thermometer. Size: 2 1/8" W x 3 3/8" H | |
| Monitors Freezer temperature to prevent spoilage and maximize energy efficiency. Size: 2 1/8" W x 3 7/8" H | |
| Room Thermometer with House shaped Magnet Size: 3 3/8"W X 2 1/4" H | |
| Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Sample Kit (one) 6"x 12" sheet of... | |
| Temperature Sensitive Thermochromic Liquid Crystals 3 Main Reflection Colors Red, Green, Blue Heat Transfer Studies Thermal Mapping Flow Visualization Studies Non Destructive Testing Liquid Crystal Sheet 12" x 12" Available... | |
| The unique dual scale Ruler / Room Thermometer can be used as a ruler and room thermometer while illustrating the relationship between Celsius and Fahrenheit measurements 6 inch ruler with... | |
| Thermosmart Magic LC Sheets react to touch and can be used to create stunning visual effects for classroom activities, and arts & crafts projects. Temperature Sensitive Sheet One 6 X... | |
| ThermostripTM DC is a highly accurate heat indicator designed for use within a drying, curing, laminating or bonding process. • The individual strip has 5 temperature settings that when exposed... | |
| Continuous Refrigerator Temperature Monitor OK is illuminated at 40°F and below Size: 1 1/2" D x 2 1/2"H | |
| Continuous Refrigerator Temperature Monitor OK is illuminated at 40°F and below Size: 2 1/8"W x 3 3/8" H | |
| Continuous Refrigerator Thermometer Monitors temperature to prevent spoilage, with hang tab or adhesive strip Size: 2 1/8" W x 3 7/8" H | |
| Disposable Digital Forehead Thermometer Adhesive Backed 35 - 40°C Quantity 100 | |
| Disposable Digital Forehead Thermometer Adhesive Backed 94.6-104.6°F Quantity 100 | |
| Disposable Dual Scale Digital Forehead Thermometer F & C 84-106°F / 29-41°C with adhesive backing in dispenser Quantity 50 | |
| Disposable Dual Scale Digital Forehead Thermometer F&C 94-105°F / 34-41°C with adhesive backing in a box Quantity 100 | |
| Disposable Extended Range Digital Forehead Thermometer 30-41°C with adhesive backing in dispenser case Quantity 100 | |
| Disposable Extended Range Digital Forehead Thermometer 84-106°F with adhesive backing in dispenser case Quantity 100 | |
| Reusable Digital Forehead Thermometer 35 - 40°C Quantity 100 | |
| Reusable Digital Forehead Thermometer 94.6-104.6°F Quantity 100 | |
| Reusable Forehead Thermometer Baby Bears in Vinyl case with Cold & Flu Chart F and C - 95 to 104°F / 35 to 40°C Size: 3 1/2" W x 2... | |
| Reusable Forehead Thermometer in storage case F and C 94 to 105°F / 34.5 to 40.5°C | |
| Reusable Forehead Thermometer in Vinyl case with Immunization Chart / Record F and C - 95 to 104°F / 35 to 40°C Size: 3 1/2" W x 2 1/8" H... | |
| Specimen Cup Temperature Thermometer Digital Event 90-100°F Size1 1/2" W x 1/4"H | |
| Specimen Cup Temperature Thermometer Moving Line 89-101°F Quantity 100 Size 1 1/4"W x 1/2"H | |
| Three indicators (Cool - OK - Hot) Stir water until OK lights up | |
| Three indicators (Cool - OK - Hot) Stir water until OK lights up Size: 2 1/8" W x 3 3/8" H |