A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensiv
e and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy Tolerances29°C to 99°C is +/-1°C100°C to 154°C is +/-1.5°C160°C to 280°C is +/-(1%+1°C)Temperatu
re range 29-290°CLabels or StripsSilver to Black Color ChangeLast Black Event is the highest temperature achievedDual Scale - with corresponding °F and °C - (as pictured)
A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensive and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy Tolerances29°C to 99°C is +/-1°C100°C to 154°C is +/-1.5°C160°C to 280°C is +/-(1%+1°C)Temperature range 29-290°CLabels or StripsSilver to Black Color ChangeLast Black Event is the highest temperature achievedDual Scale - with corresponding °F and °C - (as pictured)