ThermometerSite.com Datasheets for Damage Indicators
Damage indicators are applied onto or within containers and products to indicate that the device has been exposed to environmental factors that could damage the packaged goods.
Damage Indicators: Learn more
| Product Name | Notes |
|---|---|
| A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensiv e and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy Tolerances29°C to 99°C is... | |
| A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensiv e and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100C is... | |
| A fast, simple temperature monitoring system based on Proprietary color change technologyInexpensiv e and Easy to UseImmediate ResponsePermanent Record of Highest TemperatureOil, Water and Steam ResistantAccuracy TolerancesLess than 100°C is... |