Telatemp Corporation COLD MARK -3C/26F 3CM-3C

Description
ColdMark Temperature Tag -3C/26F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release liner from the pressure-sensitive backing, and secure the ColdMark on a clean, dry surface inside the shipping container or on the product. Interpretation of Results: The appearance of violet color in the ColdMark bulb indicates that the specified low temperature has been reached. If the bulb remains clear and colorless, the environment in the monitored area has remained above the threshold temperature. Dimensions: 3.3 x 0.8 x 0.4 in. (84 x 20 x 10mm) Self-Adhesive Back on Release Liner Standard Pack: Zip-Locked Poly Bags of 20 tags Minimum Order: 20 tags
Description
ColdMark Temperature Tag -3C/26F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release liner from the pressure-sensitive backing, and secure the ColdMark on a clean, dry surface inside the shipping container or on the product. Interpretation of Results: The appearance of violet color in the ColdMark bulb indicates that the specified low temperature has been reached. If the bulb remains clear and colorless, the environment in the monitored area has remained above the threshold temperature. Dimensions: 3.3 x 0.8 x 0.4 in. (84 x 20 x 10mm) Self-Adhesive Back on Release Liner Standard Pack: Zip-Locked Poly Bags of 20 tags Minimum Order: 20 tags

Suppliers

Company
Product
Description
Supplier Links
COLD MARK -3C/26F - 3CM-3C - Telatemp Corporation
Fullerton, CA, USA
COLD MARK -3C/26F
3CM-3C
COLD MARK -3C/26F 3CM-3C
ColdMark Temperature Tag -3C/26F Instuctions for Use Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture. Application: Remove the release liner from the pressure-sensitive backing, and secure the ColdMark on a clean, dry surface inside the shipping container or on the product. Interpretation of Results: The appearance of violet color in the ColdMark bulb indicates that the specified low temperature has been reached. If the bulb remains clear and colorless, the environment in the monitored area has remained above the threshold temperature. Dimensions: 3.3 x 0.8 x 0.4 in. (84 x 20 x 10mm) Self-Adhesive Back on Release Liner Standard Pack: Zip-Locked Poly Bags of 20 tags Minimum Order: 20 tags

ColdMark Temperature Tag -3C/26F

Instuctions for Use
Storage: Store the ColdMark indicator in a temperature environment no colder than 5°C above the response temperature, not to exceed 43°C/110°F. Expiry; two years from the date of manufacture.
Application: Remove the release liner from the pressure-sensitive backing, and secure the ColdMark on a clean, dry surface inside the shipping container or on the product.
Interpretation of Results: The appearance of violet color in the ColdMark bulb indicates that the specified low temperature has been reached. If the bulb remains clear and colorless, the environment in the monitored area has remained above the threshold temperature.
Dimensions: 3.3 x 0.8 x 0.4 in. (84 x 20 x 10mm)
Self-Adhesive Back on Release Liner
Standard Pack: Zip-Locked Poly Bags of 20 tags
Minimum Order: 20 tags

Supplier's Site

Technical Specifications

  Telatemp Corporation
Product Category Temperature Indicating Coatings and Materials
Product Number 3CM-3C
Product Name COLD MARK -3C/26F
Type Film / Label
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Label - TL1-330 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 330 F (166 C)
Features Adhesive
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9017-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 140 to 180 F (60 to 82 C)
Features Adhesive
View Details