ThermometerSite.com 16 Level Thermometer

Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - 26-184°F (-3-83°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 5" x 0.5" (127mm x 12.5mm) Type: Vertical, self adhesive Scale: °F and °C Quantity: 10 Per Package
Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - 26-184°F (-3-83°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 5" x 0.5" (127mm x 12.5mm) Type: Vertical, self adhesive Scale: °F and °C Quantity: 10 Per Package

Suppliers

Company
Product
Description
Supplier Links
16 Level Thermometer -  - ThermometerSite.com
Glenview, IL, USA
16 Level Thermometer
16 Level Thermometer
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - 26-184°F (-3-83°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 5" x 0.5" (127mm x 12.5mm) Type: Vertical, self adhesive Scale: °F and °C Quantity: 10 Per Package

A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as a Green event.

  • Instant Response - Continuous Readout
  • No Batteries or Glass - Non Toxic
  • Temperature Range - 26-184°F (-3-83°C)
  • Accurate +/- 1°C
  • Self Adhesive
  • Custom Applications
  • Cost Effective

Specifications:
Size: 5" x 0.5" (127mm x 12.5mm)
Type: Vertical, self adhesive
Scale: °F and °C
Quantity: 10 Per Package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Temperature Indicating Coatings and Materials
Product Name 16 Level Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Indicating Label - TL1-465 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 465 F (241 C)
Features Adhesive
View Details
Thermochromic Ink - UV Flexo - LCR Hallcrest
Specs
Type Ink
Activation Temperature 14 to 156 F (-10 to 69 C)
Features Reversible
View Details