Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables are intended for industrial, automation, robotic or even office environments where ordinary patch cables fail and they are designed and tested to truly pass Category 5e standards. These spiral design, retractile cables retain coil “memory” and can extend or retract 3 or 6 times their coiled length. They are a great alternative to mechanical retractable cables that require a crank or device that adds complexity and cost. Designed to extend and retract millions of times without sacrificing electrical performance, these cables will fit the most stringent applications. Available in an economical unshielded (UTP) TPU jacket as well as a foil-shielded (F/UTP) zero-halogen rated, TPU jacket. 6 inch tangents after the coils are terminated with standard RJ45 connectors to allow the cables to work in any common Ethernet application. Ideal uses include movable equipment, robotics, factory automation, hand-held devices, space saving, test carts and machine engineering. Order online today.
Features
Application
PATCH CORD, RJ45 PLUG-PLUG, BLK, 21FT; LAN Category:Cat5e; Cable Length - Metric:6.4m; Cable Length - Imperial:21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD815-C Series RoHS Compliant: Yes
| L-com, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | TRD815-CH-7-21F | 83AH9655 |
| Product Name | Category 5e Ethernet Coil Cord Assembly, RJ45-RJ45 180D Tangents, UTP 26AWG Stranded High Flex Industrial Polyurethane TPU, Black, 7 to 21F | Patch Cord, Rj45 Plug-Plug, Blk, 21Ft; Lan Category L-Com |
| Application | LAN / Ethernet | LAN / Ethernet |
| Cable Length | 7 to 21 ft (21.34 to 64.01 dm) | 21 ft (64 dm) |
| Connector Type | RJ-45 | RJ-45; RJ45 Plug to RJ45 Plug |