L-com, Inc. Category 5E Surface Box, 12 Port, RJ45 (8x8) SMM45-12W

Description
Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today! Features Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Multiple cable entry knockouts accommodate different cable dimensions Application 802.3/802.3u Telecommunications Ethernet LAN Voice/data networking
Description
Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today! Features Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Multiple cable entry knockouts accommodate different cable dimensions Application 802.3/802.3u Telecommunications Ethernet LAN Voice/data networking

Suppliers

Company
Product
Description
Supplier Links
Category 5E Surface Box, 12 Port, RJ45 (8x8) - SMM45-12W - L-com, Inc.
North Andover, MA, United States
Category 5E Surface Box, 12 Port, RJ45 (8x8)
SMM45-12W
Category 5E Surface Box, 12 Port, RJ45 (8x8) SMM45-12W
Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today! Features Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Multiple cable entry knockouts accommodate different cable dimensions Application 802.3/802.3u Telecommunications Ethernet LAN Voice/data networking

Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today!

Features

  • Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage
  • Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws
  • Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks
  • EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan
  • Multiple cable entry knockouts accommodate different cable dimensions

Application

  • 802.3/802.3u
  • Telecommunications
  • Ethernet
  • LAN
  • Voice/data networking
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMM45-12W
Product Name Category 5E Surface Box, 12 Port, RJ45 (8x8)
Opening / Devices 12
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Stainless Wall Plate, One DB9/HD15/HDMI Opening - WPD109 - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details
Standard Wall Plate - NP1262AL - Hubbell Incorporated
Specs
Type Despard Switch Plate; Toggle Switch Plate
Opening / Devices Three
Material Nylon
View Details