Thomas & Betts Corporation Standard Wall Plate 26TE26-W

Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 6; MOUNTING TYPE SCREW MOU
Datasheet
Description
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 6; MOUNTING TYPE SCREW MOU
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Wall Plate - 26TE26-W - Thomas & Betts Corporation
Memphis, TN, USA
Standard Wall Plate
26TE26-W
Standard Wall Plate 26TE26-W
IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 6; MOUNTING TYPE SCREW MOU

IMPACT RESISTANT THERMOPLASTIC MATERIAL; SMOOTH FINISH; WHITE COLOR; (2) DECORATOR DUPLEX RJ11 MODULAR JACK CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.9375 INCH W X 4.6875 INCH H; NUMBER OF CONDUCTOR 6; MOUNTING TYPE SCREW MOU

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Wallplates
Product Number 26TE26-W
Product Name Standard Wall Plate
Type  Duplex Outlet Cover; Decorator
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7966862 - RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details
Stainless Steel Wall Plate, One XLR Opening - WPXLR-1B - L-com, Inc.
Specs
Opening / Devices One
Material Stainless Steel
View Details