L-com, Inc. Senko Universal 2.5mm to 1.25mm Adapter for Fiber Visual Fault locator SK-AFT-G-CAC

Description
The Senko AFT-G-FC Fiber Visual Fault locator features a robust and handy design. It emits a 650nm visible red light in either continuous or pulse mode to allow for the quick inspection of fiber assemblies to confirm light path. Can also be used to visually trace fiber optic cable runs within a building. This adapter allows testing of 1.25mm fiber connectors. Features Designed to be used with Senko SK-AFT-G-FC Visual Fault Locator Allows for connections of 1.25mm. Application Fiber cable production shops. Multiple line fiber installations. Test environments.
Description
The Senko AFT-G-FC Fiber Visual Fault locator features a robust and handy design. It emits a 650nm visible red light in either continuous or pulse mode to allow for the quick inspection of fiber assemblies to confirm light path. Can also be used to visually trace fiber optic cable runs within a building. This adapter allows testing of 1.25mm fiber connectors. Features Designed to be used with Senko SK-AFT-G-FC Visual Fault Locator Allows for connections of 1.25mm. Application Fiber cable production shops. Multiple line fiber installations. Test environments.

Suppliers

Company
Product
Description
Supplier Links
Senko Universal 2.5mm to 1.25mm Adapter for Fiber Visual Fault locator - SK-AFT-G-CAC - L-com, Inc.
North Andover, MA, United States
Senko Universal 2.5mm to 1.25mm Adapter for Fiber Visual Fault locator
SK-AFT-G-CAC
Senko Universal 2.5mm to 1.25mm Adapter for Fiber Visual Fault locator SK-AFT-G-CAC
The Senko AFT-G-FC Fiber Visual Fault locator features a robust and handy design. It emits a 650nm visible red light in either continuous or pulse mode to allow for the quick inspection of fiber assemblies to confirm light path. Can also be used to visually trace fiber optic cable runs within a building. This adapter allows testing of 1.25mm fiber connectors. Features Designed to be used with Senko SK-AFT-G-FC Visual Fault Locator Allows for connections of 1.25mm. Application Fiber cable production shops. Multiple line fiber installations. Test environments.

The Senko AFT-G-FC Fiber Visual Fault locator features a robust and handy design. It emits a 650nm visible red light in either continuous or pulse mode to allow for the quick inspection of fiber assemblies to confirm light path. Can also be used to visually trace fiber optic cable runs within a building. This adapter allows testing of 1.25mm fiber connectors.

Features

  • Designed to be used with Senko SK-AFT-G-FC Visual Fault Locator
  • Allows for connections of 1.25mm.

Application

  • Fiber cable production shops.
  • Multiple line fiber installations.
  • Test environments.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Test Equipment
Product Number SK-AFT-G-CAC
Product Name Senko Universal 2.5mm to 1.25mm Adapter for Fiber Visual Fault locator
Test Equipment Fiber Optic Fault Locator
Unlock Full Specs
to access all available technical data

Similar Products

Optical Backscatter Reflectometer - OBR 4600 - Luna Innovations
Specs
Test Equipment Optical Time Domain Reflectometer
Test Equipment Type Bench Top
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Fiber Optic Multi-Channel Optical PON Power Meter (1270/1310/1490/1550/1577/1610nm), High Power - FOTM-OPM-MCH - L-com, Inc.
Specs
Test Equipment Fiber Optic Power Meter
Wavelength Range 1270 to 1610 nm (12700 to 16100 Å)
View Details
Specs
Connector Type FC
Wavelength Range 1310 to 1550 nm (13100 to 15500 Å)
View Details
Fiber Optic Equipment - AQ2202 - ValueTronics International, Inc.
Yokogawa Corporation of America
Specs
Test Equipment Type Hand Held
View Details