L-com, Inc. Single-Port 10/100/1000Mbps Ultra PoE Splitter - 12V/19V/24V PT-POE-171S

Description
Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital signage display The POE-171S frees the device deployment from restrictions due to power outlet locations, which eliminates the costs for additional AC wiring and reduces the installation time. 50 watts of Power over 4-Pair UTP The POE-171S and POE-171 ultra PoE solution use cabling standard as IEEE 802.3at/af PoE. Instead of delivering power over 2-pair twisted UTP - be it End-span (Pin 1,2,3 and 6) or Mid-span (Pin 4,5,7 and 8), it provides the capability to source up to 50 watts of power by using all the four pairs of standard Cat5e/6 Ethernet cabling. In the new 4-pair system, two PSE controllers will be used to power both the data pairs and the spare pairs. Cost-effective and Easy Cabling Installation In the IEEE 802.3at Gigabit high Power over Ethernet devices installed, the system administrator only has to connect one single RJ-45 Ethernet cable to carry both power and data from an IEEE 802.3at/af PoE injector to POE-171S, and then the POE-171S splits data and DC power to any of IP networking devices. Besides, to connect through IEEE 802.3at Power over Ethernet injector and POE-171S, you can also have the benefits of cost saving, easy networking planning and higher reliability. Upon the completion of the installation of IEEE 802.3at compliant devices, the POE-171S, when functioning with the POE-171, can make the connection while migrating or splitting the power and the Ethernet digital packets, such as PTZ (Pan, Tilt & Zoom) network cameras, PTZ Speed Dome, color touch-screen Voice over IP (VoIP) telephones, multi-channel wireless LAN access points and other Network devices that need 50-watt high power to work normally. Features All-in-one compact size design RJ-45 interfaces, 1-Port Data + Power input, 1-Port Data output 1-Port DC output power socket and 1 DC 12V/19V/24V DIP switch Splits the 56V DC power over RJ-45 Ethernet cable into DC 12V/19V/24V output IEEE 802.3at/af PoE standard compliant, compatible with All IEEE 802.3at/af Powered Devices Supports 56VDC, 50pwatt PoE power output Application PoE PTZ Speed Dome Remote digital signage display Thin-client AIO (All-in-One) touch PC Other Network devices that need higher PoE power to work normally
Description
Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital signage display The POE-171S frees the device deployment from restrictions due to power outlet locations, which eliminates the costs for additional AC wiring and reduces the installation time. 50 watts of Power over 4-Pair UTP The POE-171S and POE-171 ultra PoE solution use cabling standard as IEEE 802.3at/af PoE. Instead of delivering power over 2-pair twisted UTP - be it End-span (Pin 1,2,3 and 6) or Mid-span (Pin 4,5,7 and 8), it provides the capability to source up to 50 watts of power by using all the four pairs of standard Cat5e/6 Ethernet cabling. In the new 4-pair system, two PSE controllers will be used to power both the data pairs and the spare pairs. Cost-effective and Easy Cabling Installation In the IEEE 802.3at Gigabit high Power over Ethernet devices installed, the system administrator only has to connect one single RJ-45 Ethernet cable to carry both power and data from an IEEE 802.3at/af PoE injector to POE-171S, and then the POE-171S splits data and DC power to any of IP networking devices. Besides, to connect through IEEE 802.3at Power over Ethernet injector and POE-171S, you can also have the benefits of cost saving, easy networking planning and higher reliability. Upon the completion of the installation of IEEE 802.3at compliant devices, the POE-171S, when functioning with the POE-171, can make the connection while migrating or splitting the power and the Ethernet digital packets, such as PTZ (Pan, Tilt & Zoom) network cameras, PTZ Speed Dome, color touch-screen Voice over IP (VoIP) telephones, multi-channel wireless LAN access points and other Network devices that need 50-watt high power to work normally. Features All-in-one compact size design RJ-45 interfaces, 1-Port Data + Power input, 1-Port Data output 1-Port DC output power socket and 1 DC 12V/19V/24V DIP switch Splits the 56V DC power over RJ-45 Ethernet cable into DC 12V/19V/24V output IEEE 802.3at/af PoE standard compliant, compatible with All IEEE 802.3at/af Powered Devices Supports 56VDC, 50pwatt PoE power output Application PoE PTZ Speed Dome Remote digital signage display Thin-client AIO (All-in-One) touch PC Other Network devices that need higher PoE power to work normally

Suppliers

Company
Product
Description
Supplier Links
Single-Port 10/100/1000Mbps Ultra PoE Splitter - 12V/19V/24V - PT-POE-171S - L-com, Inc.
North Andover, MA, United States
Single-Port 10/100/1000Mbps Ultra PoE Splitter - 12V/19V/24V
PT-POE-171S
Single-Port 10/100/1000Mbps Ultra PoE Splitter - 12V/19V/24V PT-POE-171S
Quick and Easy Gigabit High Power PoE Network Deployment PoE PTZ Speed Dome Other Network devices that need higher PoE power to work normally Thin-client AIO(All-in-One) touch PC Remote digital signage display The POE-171S frees the device deployment from restrictions due to power outlet locations, which eliminates the costs for additional AC wiring and reduces the installation time. 50 watts of Power over 4-Pair UTP The POE-171S and POE-171 ultra PoE solution use cabling standard as IEEE 802.3at/af PoE. Instead of delivering power over 2-pair twisted UTP - be it End-span (Pin 1,2,3 and 6) or Mid-span (Pin 4,5,7 and 8), it provides the capability to source up to 50 watts of power by using all the four pairs of standard Cat5e/6 Ethernet cabling. In the new 4-pair system, two PSE controllers will be used to power both the data pairs and the spare pairs. Cost-effective and Easy Cabling Installation In the IEEE 802.3at Gigabit high Power over Ethernet devices installed, the system administrator only has to connect one single RJ-45 Ethernet cable to carry both power and data from an IEEE 802.3at/af PoE injector to POE-171S, and then the POE-171S splits data and DC power to any of IP networking devices. Besides, to connect through IEEE 802.3at Power over Ethernet injector and POE-171S, you can also have the benefits of cost saving, easy networking planning and higher reliability. Upon the completion of the installation of IEEE 802.3at compliant devices, the POE-171S, when functioning with the POE-171, can make the connection while migrating or splitting the power and the Ethernet digital packets, such as PTZ (Pan, Tilt & Zoom) network cameras, PTZ Speed Dome, color touch-screen Voice over IP (VoIP) telephones, multi-channel wireless LAN access points and other Network devices that need 50-watt high power to work normally. Features All-in-one compact size design RJ-45 interfaces, 1-Port Data + Power input, 1-Port Data output 1-Port DC output power socket and 1 DC 12V/19V/24V DIP switch Splits the 56V DC power over RJ-45 Ethernet cable into DC 12V/19V/24V output IEEE 802.3at/af PoE standard compliant, compatible with All IEEE 802.3at/af Powered Devices Supports 56VDC, 50pwatt PoE power output Application PoE PTZ Speed Dome Remote digital signage display Thin-client AIO (All-in-One) touch PC Other Network devices that need higher PoE power to work normally

Quick and Easy Gigabit High Power PoE Network Deployment

  • PoE PTZ Speed Dome
  • Other Network devices that need higher PoE power to work normally
  • Thin-client
  • AIO(All-in-One) touch PC
  • Remote digital signage display

The POE-171S frees the device deployment from restrictions due to power outlet locations, which eliminates the costs for additional AC wiring and reduces the installation time.
50 watts of Power over 4-Pair UTP
The POE-171S and POE-171 ultra PoE solution use cabling standard as IEEE 802.3at/af PoE. Instead of delivering power over 2-pair twisted UTP - be it End-span (Pin 1,2,3 and 6) or Mid-span (Pin 4,5,7 and 8), it provides the capability to source up to 50 watts of power by using all the four pairs of standard Cat5e/6 Ethernet cabling. In the new 4-pair system, two PSE controllers will be used to power both the data pairs and the spare pairs.
Cost-effective and Easy Cabling Installation
In the IEEE 802.3at Gigabit high Power over Ethernet devices installed, the system administrator only has to connect one single RJ-45 Ethernet cable to carry both power and data from an IEEE 802.3at/af PoE injector to POE-171S, and then the POE-171S splits data and DC power to any of IP networking devices. Besides, to connect through IEEE 802.3at Power over Ethernet injector and POE-171S, you can also have the benefits of cost saving, easy networking planning and higher reliability. Upon the completion of the installation of IEEE 802.3at compliant devices, the POE-171S, when functioning with the POE-171, can make the connection while migrating or splitting the power and the Ethernet digital packets, such as PTZ (Pan, Tilt & Zoom) network cameras, PTZ Speed Dome, color touch-screen Voice over IP (VoIP) telephones, multi-channel wireless LAN access points and other Network devices that need 50-watt high power to work normally.

Features

  • All-in-one compact size design
  • RJ-45 interfaces, 1-Port Data + Power input, 1-Port Data output 1-Port DC output power socket and 1 DC 12V/19V/24V DIP switch
  • Splits the 56V DC power over RJ-45 Ethernet cable into DC 12V/19V/24V output
  • IEEE 802.3at/af PoE standard compliant, compatible with All IEEE 802.3at/af Powered Devices
  • Supports 56VDC, 50pwatt PoE power output

Application

  • PoE PTZ Speed Dome
  • Remote digital signage display
  • Thin-client
  • AIO (All-in-One) touch PC
  • Other Network devices that need higher PoE power to work normally
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power over Ethernet (PoE) Injectors
Product Number PT-POE-171S
Product Name Single-Port 10/100/1000Mbps Ultra PoE Splitter - 12V/19V/24V
Ports 1
Unlock Full Specs
to access all available technical data

Similar Products

Hardened multi-speed Mega PoE Injector - EKI-2701MPI-5G-AE - Advantech
Specs
Ports 1
Compliance / Approvals CE Marking; EN; FCC; EN 61000-4-2, EN 61000-4-3, EN 61000-4-4, EN 61000-4-5, EN 61000-4-6, EN 61000-4-8
View Details
PoE Injectors - 2858651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Compliance / Approvals RoHS
Output Voltage 53 volts
Input Voltage 100 to 240 volts
View Details
PoE++ Injectors - GPI-431 - Volktek Corporation
Volktek Corporation
Specs
Form Factor Module / Standalone
Applications Switches
Features Indicators
View Details