L-com, Inc. 3.50" Panel, 32 Duplex SC Couplers Multimode PR35DSC32C

Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification Bronze alignment sleeves provide durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged steel construction ensures durability Used to connect Multimode fiber optic cables with Duplex SC style connectors Application Data center management High EMI/RFI applications MAN Telco CO
Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification Bronze alignment sleeves provide durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged steel construction ensures durability Used to connect Multimode fiber optic cables with Duplex SC style connectors Application Data center management High EMI/RFI applications MAN Telco CO

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel, 32 Duplex SC Couplers Multimode
PR35DSC32C
3.50" Panel, 32 Duplex SC Couplers Multimode PR35DSC32C
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification Bronze alignment sleeves provide durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged steel construction ensures durability Used to connect Multimode fiber optic cables with Duplex SC style connectors Application Data center management High EMI/RFI applications MAN Telco CO

These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification
  • Bronze alignment sleeves provide durability
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rugged steel construction ensures durability
  • Used to connect Multimode fiber optic cables with Duplex SC style connectors

Application

  • Data center management
  • High EMI/RFI applications
  • MAN
  • Telco CO
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35DSC32C
Product Name 3.50" Panel, 32 Duplex SC Couplers Multimode
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products