L-com, Inc. 1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR175C6-16M

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
PR175C6-16M
1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR175C6-16M
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" rack panel with 16 New Low Profile Category 6 Keystone Mini Couplers for high-speed data Applications
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175C6-16M
Product Name 1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details
KeyConnect Loaded CAT6 Straight Patch Panel, 24 Port, 1U - LC16S24B - Belden Inc.
Specs
Ports 24
Height in U 1
Cable Specifications Category 6
View Details