L-com, Inc. 3.50" Panel, 32 Duplex SC Couplers Single Mode PR35DSC32C-SM

Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Used to connect Single Mode fiber optic cables with Duplex SC style connectors Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification Ceramic alignment sleeves provide precise alignment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Data center management High EMI/RFI applications Telco CO MAN
Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Used to connect Single Mode fiber optic cables with Duplex SC style connectors Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification Ceramic alignment sleeves provide precise alignment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Data center management High EMI/RFI applications Telco CO MAN

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel, 32 Duplex SC Couplers Single Mode
PR35DSC32C-SM
3.50" Panel, 32 Duplex SC Couplers Single Mode PR35DSC32C-SM
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Used to connect Single Mode fiber optic cables with Duplex SC style connectors Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification Ceramic alignment sleeves provide precise alignment Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Data center management High EMI/RFI applications Telco CO MAN

These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. A full compliment of Duplex SC type couplers (bulkhead adapters) are already installed for immediate usage. The panels feature heavy gauge cold rolled steel with strong welded braces and a durable black e-coat finish. Two versions of the panel are available to accommodate either Single mode or Multimode fiber applications.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Used to connect Single Mode fiber optic cables with Duplex SC style connectors
  • Rugged steel construction ensures durability
  • Standard design works with any 19" equipment rack offering multivendor support. Each coupler port is labeled for easy identification
  • Ceramic alignment sleeves provide precise alignment
  • Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today!

Application

  • Data center management
  • High EMI/RFI applications
  • Telco CO
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35DSC32C-SM
Product Name 3.50" Panel, 32 Duplex SC Couplers Single Mode
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
16-port Cat5/5e Unshielded Patch Panel - TC-P16C5E  (Version 2.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E
View Details
Pre-Configured Patch Panel - PXJ648E1U - Hubbell Incorporated
Specs
Ports 48
Height in U 1
Cable Specifications Category 6
View Details