Hubbell Incorporated Pre-Configured Patch Panel PXJ648E1U

Description
JACK TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 1.75 INCH H SIZE GRAY COLOR UL, CUL APPROVAL 48 PORT(S) 6 CATEGORY 1U RACK UNIT HUBBELL[R] BRAND PXJ MODEL
Datasheet
Description
JACK TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 1.75 INCH H SIZE GRAY COLOR UL, CUL APPROVAL 48 PORT(S) 6 CATEGORY 1U RACK UNIT HUBBELL[R] BRAND PXJ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Configured Patch Panel - PXJ648E1U - Hubbell Incorporated
Orange, CT, USA
Pre-Configured Patch Panel
PXJ648E1U
Pre-Configured Patch Panel PXJ648E1U
JACK TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 1.75 INCH H SIZE GRAY COLOR UL, CUL APPROVAL 48 PORT(S) 6 CATEGORY 1U RACK UNIT HUBBELL[R] BRAND PXJ MODEL
  • JACK TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 1.75 INCH H SIZE
  • GRAY COLOR
  • UL, CUL APPROVAL
  • 48 PORT(S)
  • 6 CATEGORY
  • 1U RACK UNIT
  • HUBBELL[R] BRAND
  • PXJ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number PXJ648E1U
Product Name Pre-Configured Patch Panel
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
Specs
Port Type LC
Ports 6
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details