L-com, Inc. 3.5"x19" (2U) 32 Port Low Profile Category 6a Feed-Thru Panel, Unshielded PR35C6A-32

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications Application LAN aggregation 802.3/802.3u Data center management
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications Application LAN aggregation 802.3/802.3u Data center management

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Low Profile Category 6a Feed-Thru Panel, Unshielded
PR35C6A-32
3.5"x19" (2U) 32 Port Low Profile Category 6a Feed-Thru Panel, Unshielded PR35C6A-32
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications Application LAN aggregation 802.3/802.3u Data center management

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking
  • 19" x 3.5" Rack panel with 32 Category 6a keystone couplers for high-speed data Applications

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35C6A-32
Product Name 3.5"x19" (2U) 32 Port Low Profile Category 6a Feed-Thru Panel, Unshielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products