L-com, Inc. 3.50" Panel (Black), 32 BNC Adapters Grounded W/ Handles PR35B32GBLK

Description
This 50 Ohm grounded BNC female feedthru 2U rack panel features 32 ports and handles for easy handling. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted panel with 32 BNC grounded feed-thrus for 50Ohm lines Front handles for ease of handling Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Cable management MDF/IDF Premise Wiring Network installation
Description
This 50 Ohm grounded BNC female feedthru 2U rack panel features 32 ports and handles for easy handling. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted panel with 32 BNC grounded feed-thrus for 50Ohm lines Front handles for ease of handling Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Cable management MDF/IDF Premise Wiring Network installation

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel (Black), 32 BNC Adapters Grounded W/ Handles
PR35B32GBLK
3.50" Panel (Black), 32 BNC Adapters Grounded W/ Handles PR35B32GBLK
This 50 Ohm grounded BNC female feedthru 2U rack panel features 32 ports and handles for easy handling. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted panel with 32 BNC grounded feed-thrus for 50Ohm lines Front handles for ease of handling Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application Cable management MDF/IDF Premise Wiring Network installation

This 50 Ohm grounded BNC female feedthru 2U rack panel features 32 ports and handles for easy handling. The panel is made from 16 gauge cold rolled steel and finished with a durable black powdercoat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powdercoating provides durability
  • Industry standard 2U panel height will fit most rack panels
  • Rack mounted panel with 32 BNC grounded feed-thrus for 50Ohm lines
  • Front handles for ease of handling
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • Cable management
  • MDF/IDF
  • Premise Wiring
  • Network installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35B32GBLK
Product Name 3.50" Panel (Black), 32 BNC Adapters Grounded W/ Handles
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR175F504B-SC5-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details