L-com, Inc. 3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler panel with Cable Manager PR35-C6-48-CM

Description
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6 Keystone style couplers installed. The PR35-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 48 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management Gigabit Ethernet
Description
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6 Keystone style couplers installed. The PR35-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 48 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management Gigabit Ethernet
Datasheet
Datasheet Summary
Powered by GS/AI

The Patch Panel, RJ45, 48 Port, Cat6, 2U from L-Com is designed for efficient network management and organization. It features 48 feed-through couplers, allowing for easy connectivity and cable management in a 2U rack space. The panel is constructed from .06 thick cold-rolled steel with a flat black powder coat finish, ensuring durability and a professional appearance. The dimensions are designed for standard rack mounting, making it suitable for various networking environments. This product is RoHS compliant, aligning with environmental standards. It is ideal for engineers looking to streamline their network installations while maintaining high performance and reliability.

Datasheet Summary
Powered by GS/AI

The Patch Panel, RJ45, 48 Port, Cat6, 2U from L-Com is designed for efficient network management and organization. It features 48 feed-through couplers, allowing for easy connectivity and cable management in a 2U rack space. The panel is constructed from .06 thick cold-rolled steel with a flat black powder coat finish, ensuring durability and a professional appearance. The dimensions are designed for standard rack mounting, making it suitable for various networking environments. This product is RoHS compliant, aligning with environmental standards. It is ideal for engineers looking to streamline their network installations while maintaining high performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler panel with Cable Manager
PR35-C6-48-CM
3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler panel with Cable Manager PR35-C6-48-CM
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6 Keystone style couplers installed. The PR35-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 48 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management Gigabit Ethernet

L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6 Keystone style couplers installed. The PR35-C6-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" (2U) Rack panel with 48 Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking
  • Comes with user installed rear cable management bracket kit

Application

  • LAN aggregation
  • Data center management
  • Gigabit Ethernet
Supplier's Site
Patch Panel, Rj45, 48Port, Cat6, 2U; Connector Type L-Com - 51AH5619 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 48Port, Cat6, 2U; Connector Type L-Com
51AH5619
Patch Panel, Rj45, 48Port, Cat6, 2U; Connector Type L-Com 51AH5619
PATCH PANEL, RJ45, 48PORT, CAT6, 2U; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 48PORT, CAT6, 2U; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35-C6-48-CM 51AH5619
Product Name 3.5"x19" (2U) 48 Port Category 6 Feed-Thru Coupler panel with Cable Manager Patch Panel, Rj45, 48Port, Cat6, 2U; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products