L-com, Inc. 3.5"x19" (2U) 24 Port Keystone Slot Panel PR35-24KS

Description
L-com now offers a compact 2U (3.5") Rack Height 19-inch rack Panel designed to accommodate 24 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 2U (3.5") height 19-inch rack panel for mounting 24 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom
Description
L-com now offers a compact 2U (3.5") Rack Height 19-inch rack Panel designed to accommodate 24 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 2U (3.5") height 19-inch rack panel for mounting 24 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 24 Port Keystone Slot Panel
PR35-24KS
3.5"x19" (2U) 24 Port Keystone Slot Panel PR35-24KS
L-com now offers a compact 2U (3.5") Rack Height 19-inch rack Panel designed to accommodate 24 Keystone style jacks or couplers. Same day shipping on most items; Order online today! Features Pre-punched 2U (3.5") height 19-inch rack panel for mounting 24 keystone style jacks and couplers Constructed with 16-gauge cold rolled steel for strength Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Compatible with all L-com keystone jacks and couplers Application LAN aggregation Data center management Telecom

L-com now offers a compact 2U (3.5") Rack Height 19-inch rack Panel designed to accommodate 24 Keystone style jacks or couplers. Same day shipping on most items; Order online today!

Features

  • Pre-punched 2U (3.5") height 19-inch rack panel for mounting 24 keystone style jacks and couplers
  • Constructed with 16-gauge cold rolled steel for strength
  • Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability
  • Compatible with all L-com keystone jacks and couplers

Application

  • LAN aggregation
  • Data center management
  • Telecom
Supplier's Site
Keystone Slot Panel, 24Port, 2U; Connector Type L-Com - 74AH3818 - Newark, An Avnet Company
Chicago, IL, United States
Keystone Slot Panel, 24Port, 2U; Connector Type L-Com
74AH3818
Keystone Slot Panel, 24Port, 2U; Connector Type L-Com 74AH3818
KEYSTONE SLOT PANEL, 24PORT, 2U; Connector Type:Unloaded Keystone; No. of Ports:24Ports; LAN Category:-; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

KEYSTONE SLOT PANEL, 24PORT, 2U; Connector Type:Unloaded Keystone; No. of Ports:24Ports; LAN Category:-; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35-24KS 74AH3818
Product Name 3.5"x19" (2U) 24 Port Keystone Slot Panel Keystone Slot Panel, 24Port, 2U; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products