L-com, Inc. 1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded PR175F504B-C6

Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation
Description
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded
PR175F504B-C6
1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded PR175F504B-C6
Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

Secure mounting of category 6 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6 grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Metal flange is attached with two 4-40 screws for a secure connection
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175F504B-C6
Product Name 1.75" 16 Port ECF Flange Mounted Category 6 Feed-Thru Panel, Unshielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
1.75
Specs
Port Type RJ Type (Modular) Connector
Ports 2
Height in U 1
View Details