L-com, Inc. 1.75"x19" (1U) 24 Port Right Angle Category 5e Feed-Thru Coupler V-Panel with Cable Manager PR175V-R5E-24-CM

Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Right Angle Cat5e Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-R5E-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Right Angle Category 5e Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Right Angle Cat5e Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-R5E-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Right Angle Category 5e Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Right Angle Category 5e Feed-Thru Coupler V-Panel with Cable Manager
PR175V-R5E-24-CM
1.75"x19" (1U) 24 Port Right Angle Category 5e Feed-Thru Coupler V-Panel with Cable Manager PR175V-R5E-24-CM
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Right Angle Cat5e Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-R5E-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Right Angle Category 5e Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation

L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Right Angle Cat5e Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-R5E-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" (1U) V-Type Rack panel with 24 Right Angle Category 5e Keystone couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Comes with user installed rear cable management bracket kit
  • Silk screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • Data center management
  • Equipment rooms
  • Wiring closets
  • LAN aggregation
Supplier's Site
1.75x19 (1U) 24 Port Right Angle Category 5E Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com - 29AH3116 - Newark, An Avnet Company
Chicago, IL, United States
1.75x19 (1U) 24 Port Right Angle Category 5E Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com
29AH3116
1.75x19 (1U) 24 Port Right Angle Category 5E Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com 29AH3116
1.75"X19" (1U) 24 PORT RIGHT ANGLE CATEGORY 5E FEED-THRU COUPLER V-PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

1.75"X19" (1U) 24 PORT RIGHT ANGLE CATEGORY 5E FEED-THRU COUPLER V-PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175V-R5E-24-CM 29AH3116
Product Name 1.75"x19" (1U) 24 Port Right Angle Category 5e Feed-Thru Coupler V-Panel with Cable Manager 1.75x19 (1U) 24 Port Right Angle Category 5E Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
Specs
Port Type SC Connector
Ports 24
Cable Specifications Fiber Optic Cable
View Details