L-com, Inc. 1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager PR175V-C6-24-CM

Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone couplers for high-speed data applications Comes with user installed rear cable management bracket kit Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation
Datasheet
Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone couplers for high-speed data applications Comes with user installed rear cable management bracket kit Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager
PR175V-C6-24-CM
1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager PR175V-C6-24-CM
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone couplers for high-speed data applications Comes with user installed rear cable management bracket kit Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone couplers for high-speed data applications
  • Comes with user installed rear cable management bracket kit
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site
1.75x19 (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com - 29AH3113 - Newark, An Avnet Company
Chicago, IL, United States
1.75x19 (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com
29AH3113
1.75x19 (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com 29AH3113
1.75"X19" (1U) 24 PORT CATEGORY 6 FEED-THRU COUPLER V-PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

1.75"X19" (1U) 24 PORT CATEGORY 6 FEED-THRU COUPLER V-PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175V-C6-24-CM 29AH3113
Product Name 1.75"x19" (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel with Cable Manager 1.75x19 (1U) 24 Port Category 6 Feed-Thru Coupler V-Panel With Cable Manager Rohs Compliant L-Com
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 6; Cat6
View Details