L-com, Inc. 1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Shielded PR175SR6-16

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" Rack panel with 16 Shielded Category 6 Right Angle Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" Rack panel with 16 Shielded Category 6 Right Angle Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Shielded
PR175SR6-16
1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Shielded PR175SR6-16
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" Rack panel with 16 Shielded Category 6 Right Angle Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • 19" x 1.75" Rack panel with 16 Shielded Category 6 Right Angle Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking

Application

  • LAN aggregation
  • Data center management
  • Gigabit Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175SR6-16
Product Name 1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Shielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 6
View Details
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
Fiber Patch Panel - PFPP-24SC-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; UPC
Ports 24
Height in U 2
View Details