L-com, Inc. 1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Unshielded PR175R6-16

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking 19" x 1.75" rack panel with 16 Category 6 Right Angle Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking 19" x 1.75" rack panel with 16 Category 6 Right Angle Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Unshielded
PR175R6-16
1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Unshielded PR175R6-16
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking 19" x 1.75" rack panel with 16 Category 6 Right Angle Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique right angle keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. These unique right angle keystone couplers are designed to address tight fit applications. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking
  • 19" x 1.75" rack panel with 16 Category 6 Right Angle Keystone couplers for high-speed data Applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175R6-16
Product Name 1.75"x19" (1U) 16 Port Right Angle Category 6 Feed-Thru Panel, Unshielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
16-Port Fiber Patch Panel, 1U (SC/SC), Multimode or Singlemode - N490-016-SCSC - Tripp Lite by Eaton
Specs
Port Type SC Connector
Ports 16
Height in U 1
View Details
4 suppliers
Fiber Optic Patch Panel - PSJ48S - Hubbell Incorporated
Specs
Ports 48
Height in U 2
Features UL Certified
View Details