L-com, Inc. 1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded PR175R5E-16

Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability. Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x1.75", one rack space, 16-port Category 5e, Ethernet rating Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation
Description
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability. Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x1.75", one rack space, 16-port Category 5e, Ethernet rating Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded
PR175R5E-16
1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded PR175R5E-16
Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability. Couplers offers true 90 degree connectivity that meet Category 5e standards Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x1.75", one rack space, 16-port Category 5e, Ethernet rating Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management Equipment rooms Wiring closets LAN aggregation

Unique, high speed network patching is made easy with L-com's right angle Keystone coupler patch panels. L-com's low-profile, 90 degree Keystone couplers are pre-installed into standard 19" rack panels, providing an easy method for addressing tight fit applications. These couplers offer a true 90 Degree exit from the cable entry point.
Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability.
  • Couplers offers true 90 degree connectivity that meet Category 5e standards
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • 19" x1.75", one rack space, 16-port Category 5e, Ethernet rating
  • Screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • Data center management
  • Equipment rooms
  • Wiring closets
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175R5E-16
Product Name 1.75"x19" (1U) 16 Port Right Angle Keystone Category 5e Feed-Thru Panel, Unshielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Specs
Port Type SC Connector
Ports 72
Height in U 4
View Details