L-com, Inc. 1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed PR175N16BLK

Description
This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U (1.75") panel height will fit all 19 Inch Racks Numerical legends below each port allows for quick identification of ports 16 N-Type 50 Ohm Couplers installed Application MDF/IDF Network installation Cable management Premise Wiring
Datasheet
Description
This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U (1.75") panel height will fit all 19 Inch Racks Numerical legends below each port allows for quick identification of ports 16 N-Type 50 Ohm Couplers installed Application MDF/IDF Network installation Cable management Premise Wiring
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed
PR175N16BLK
1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed PR175N16BLK
This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Industry standard 1U (1.75") panel height will fit all 19 Inch Racks Numerical legends below each port allows for quick identification of ports 16 N-Type 50 Ohm Couplers installed Application MDF/IDF Network installation Cable management Premise Wiring

This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powder coating provides durability
  • Industry standard 1U (1.75") panel height will fit all 19 Inch Racks
  • Numerical legends below each port allows for quick identification of ports
  • 16 N-Type 50 Ohm Couplers installed

Application

  • MDF/IDF
  • Network installation
  • Cable management
  • Premise Wiring
Supplier's Site
1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com - 07AH3410 - Newark, An Avnet Company
Chicago, IL, United States
1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com
07AH3410
1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com 07AH3410
1.75" (1U) PANEL, 16 N-TYPE 50 OHM COUPLERS INSTALLED ROHS COMPLIANT: YES

1.75" (1U) PANEL, 16 N-TYPE 50 OHM COUPLERS INSTALLED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175N16BLK 07AH3410
Product Name 1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed 1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed Rohs Compliant L-Com
Port Type N-Type
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143842 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
Cat6 Patch Panel, 48-Port EIA568A/B - MRP110C6-48 - L-com, Inc.
Specs
Ports 48
Cable Specifications Category 6
View Details