L-com, Inc. Cat6 Patch Panel, 48-Port EIA568A/B MRP110C6-48

Description
High quality and an affordable price makes L-com's line of Rack Mountable High Performance Category 6 Patch Panels the right choice for any IT installation. With industry standard 110 IDC blocks and write-on surfaces, you can easily setup and identify all your network ports quickly. Each port is color coded for EIA568A/B making compatibility with your chosen cable plan. Save money today by choosing L-com Category 6 Patch Panels. Features EIA568A/B color codes for compatibility with installed cabling High Performance Category 6 RJ45 Ports for High-Speed Ethernet Connectivity Choose between a 24-Port 1.75" x 19" Panel or a 48-Port 3.5" x 19" Panel Industry Standard IDC 110 terminal blocks for fast and simple cable termination Write-on Space and Port Numbers for Port Identification Application Data center management Gigabit Ethernet LAN aggregation
Description
High quality and an affordable price makes L-com's line of Rack Mountable High Performance Category 6 Patch Panels the right choice for any IT installation. With industry standard 110 IDC blocks and write-on surfaces, you can easily setup and identify all your network ports quickly. Each port is color coded for EIA568A/B making compatibility with your chosen cable plan. Save money today by choosing L-com Category 6 Patch Panels. Features EIA568A/B color codes for compatibility with installed cabling High Performance Category 6 RJ45 Ports for High-Speed Ethernet Connectivity Choose between a 24-Port 1.75" x 19" Panel or a 48-Port 3.5" x 19" Panel Industry Standard IDC 110 terminal blocks for fast and simple cable termination Write-on Space and Port Numbers for Port Identification Application Data center management Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
Cat6 Patch Panel, 48-Port EIA568A/B - MRP110C6-48 - L-com, Inc.
North Andover, MA, United States
Cat6 Patch Panel, 48-Port EIA568A/B
MRP110C6-48
Cat6 Patch Panel, 48-Port EIA568A/B MRP110C6-48
High quality and an affordable price makes L-com's line of Rack Mountable High Performance Category 6 Patch Panels the right choice for any IT installation. With industry standard 110 IDC blocks and write-on surfaces, you can easily setup and identify all your network ports quickly. Each port is color coded for EIA568A/B making compatibility with your chosen cable plan. Save money today by choosing L-com Category 6 Patch Panels. Features EIA568A/B color codes for compatibility with installed cabling High Performance Category 6 RJ45 Ports for High-Speed Ethernet Connectivity Choose between a 24-Port 1.75" x 19" Panel or a 48-Port 3.5" x 19" Panel Industry Standard IDC 110 terminal blocks for fast and simple cable termination Write-on Space and Port Numbers for Port Identification Application Data center management Gigabit Ethernet LAN aggregation

High quality and an affordable price makes L-com's line of Rack Mountable High Performance Category 6 Patch Panels the right choice for any IT installation. With industry standard 110 IDC blocks and write-on surfaces, you can easily setup and identify all your network ports quickly. Each port is color coded for EIA568A/B making compatibility with your chosen cable plan. Save money today by choosing L-com Category 6 Patch Panels.

Features

  • EIA568A/B color codes for compatibility with installed cabling
  • High Performance Category 6 RJ45 Ports for High-Speed Ethernet Connectivity
  • Choose between a 24-Port 1.75" x 19" Panel or a 48-Port 3.5" x 19" Panel
  • Industry Standard IDC 110 terminal blocks for fast and simple cable termination
  • Write-on Space and Port Numbers for Port Identification

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number MRP110C6-48
Product Name Cat6 Patch Panel, 48-Port EIA568A/B
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
View Details
Patchbay, Jack Panels - 5073-FSP-LCAD6-GRN-SMCR-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details