L-com, Inc. Rack Panel, 96 LC Couplers Multimode-Bronze Sleeves PR175LC96

Description
These 19 inch rack-mount fiber patch panels are ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 96 LC Fiber Optic Connector couplers. We stock Multimode (62.5/125 or 50/125) and Singlemode (9/125) versions so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Bronze alignment sleeve version for Multimode (62.5/125 or 50/125) applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged cold-rolled steel construction ensures durability 1U rack height saves valuable space, 19” X 1.75” 96 Port Patch Panel with LC fiber optic connectors for a 19” equipment rack Application Data center management High EMI/RFI applications Telcommunications
Description
These 19 inch rack-mount fiber patch panels are ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 96 LC Fiber Optic Connector couplers. We stock Multimode (62.5/125 or 50/125) and Singlemode (9/125) versions so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Bronze alignment sleeve version for Multimode (62.5/125 or 50/125) applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged cold-rolled steel construction ensures durability 1U rack height saves valuable space, 19” X 1.75” 96 Port Patch Panel with LC fiber optic connectors for a 19” equipment rack Application Data center management High EMI/RFI applications Telcommunications

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 96 LC Couplers Multimode-Bronze Sleeves - PR175LC96 - L-com, Inc.
North Andover, MA, United States
Rack Panel, 96 LC Couplers Multimode-Bronze Sleeves
PR175LC96
Rack Panel, 96 LC Couplers Multimode-Bronze Sleeves PR175LC96
These 19 inch rack-mount fiber patch panels are ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 96 LC Fiber Optic Connector couplers. We stock Multimode (62.5/125 or 50/125) and Singlemode (9/125) versions so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Bronze alignment sleeve version for Multimode (62.5/125 or 50/125) applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged cold-rolled steel construction ensures durability 1U rack height saves valuable space, 19” X 1.75” 96 Port Patch Panel with LC fiber optic connectors for a 19” equipment rack Application Data center management High EMI/RFI applications Telcommunications

These 19 inch rack-mount fiber patch panels are ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 96 LC Fiber Optic Connector couplers. We stock Multimode (62.5/125 or 50/125) and Singlemode (9/125) versions so we can fill your orders quickly. Buy this product and start saving rack space immediately!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Bronze alignment sleeve version for Multimode (62.5/125 or 50/125) applications
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rugged cold-rolled steel construction ensures durability
  • 1U rack height saves valuable space, 19” X 1.75”
  • 96 Port Patch Panel with LC fiber optic connectors for a 19” equipment rack

Application

  • Data center management
  • High EMI/RFI applications
  • Telcommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175LC96
Product Name Rack Panel, 96 LC Couplers Multimode-Bronze Sleeves
Ports 96
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Rack Panel, 48 Metal SC Couplers Multimode-Bronze Sleeves - PR175SC48M - L-com, Inc.
Specs
Port Type SC Connector
Ports 48
View Details
2 suppliers