L-com, Inc. 1.75" x 19" Panels with 16 DB9 Female / Female Couplers PR175GB9FB

Description
An L-com exclusive, four 19" x 1.75" rack panels are available with 16 shielded D-sub slimline couplers. Color of panel is black. Couplers female to female and fully shielded. Helpful white numbered legend printed 1-16. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panels with DB9 couplers for network patching D-Sub adapters are female to female Each panel has an attractive black finish Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Application Data center management Instrument control/monitoring Test and measurement Data networking
Description
An L-com exclusive, four 19" x 1.75" rack panels are available with 16 shielded D-sub slimline couplers. Color of panel is black. Couplers female to female and fully shielded. Helpful white numbered legend printed 1-16. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panels with DB9 couplers for network patching D-Sub adapters are female to female Each panel has an attractive black finish Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Application Data center management Instrument control/monitoring Test and measurement Data networking

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Panels with 16 DB9 Female / Female Couplers
PR175GB9FB
1.75" x 19" Panels with 16 DB9 Female / Female Couplers PR175GB9FB
An L-com exclusive, four 19" x 1.75" rack panels are available with 16 shielded D-sub slimline couplers. Color of panel is black. Couplers female to female and fully shielded. Helpful white numbered legend printed 1-16. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panels with DB9 couplers for network patching D-Sub adapters are female to female Each panel has an attractive black finish Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Application Data center management Instrument control/monitoring Test and measurement Data networking

An L-com exclusive, four 19" x 1.75" rack panels are available with 16 shielded D-sub slimline couplers. Color of panel is black. Couplers female to female and fully shielded. Helpful white numbered legend printed 1-16.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" rack panels with DB9 couplers for network patching
  • D-Sub adapters are female to female
  • Each panel has an attractive black finish
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Screened port numbers simplify cable organization and tracking

Application

  • Data center management
  • Instrument control/monitoring
  • Test and measurement
  • Data networking
Supplier's Site
Patch Panel, Db9 F-F Coupler, 16Port, 1U; Connector Type L-Com - 52T1886 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Db9 F-F Coupler, 16Port, 1U; Connector Type L-Com
52T1886
Patch Panel, Db9 F-F Coupler, 16Port, 1U; Connector Type L-Com 52T1886
PATCH PANEL, DB9 F-F COUPLER, 16PORT, 1U; Connector Type:D Sub Adapter; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: No

PATCH PANEL, DB9 F-F COUPLER, 16PORT, 1U; Connector Type:D Sub Adapter; No. of Ports:16Ports; LAN Category:-; Rack U Height:1U; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175GB9FB 52T1886
Product Name 1.75" x 19" Panels with 16 DB9 Female / Female Couplers Patch Panel, Db9 F-F Coupler, 16Port, 1U; Connector Type L-Com
Port Type D-Subminiature Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 649644 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Cable Specifications Category 5/5E; Category 6; Cat6, Cat5e
View Details
1.75
Specs
Ports 16
Height in U 1
Cable Specifications Category 6
View Details