L-com, Inc. 1.75" Panel, 16 FC Bronze Couplers w/ Cable Minder PR175FC16CMB

Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Multimode fiber optic cables with FC connectors Cable minder allows tie down of incoming cables securing your connections Can be used with either 62.5/125 or 50/125 Multimode fiber cables Application Data center management High EMI/RFI applications Telco CO MAN
Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Multimode fiber optic cables with FC connectors Cable minder allows tie down of incoming cables securing your connections Can be used with either 62.5/125 or 50/125 Multimode fiber cables Application Data center management High EMI/RFI applications Telco CO MAN

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 FC Bronze Couplers w/ Cable Minder
PR175FC16CMB
1.75" Panel, 16 FC Bronze Couplers w/ Cable Minder PR175FC16CMB
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Multimode fiber optic cables with FC connectors Cable minder allows tie down of incoming cables securing your connections Can be used with either 62.5/125 or 50/125 Multimode fiber cables Application Data center management High EMI/RFI applications Telco CO MAN

These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today!

Features

  • Rugged steel construction ensures durability
  • Standard design works with any 19" equipment rack offering multivendor support
  • Used to connect Multimode fiber optic cables with FC connectors
  • Cable minder allows tie down of incoming cables securing your connections
  • Can be used with either 62.5/125 or 50/125 Multimode fiber cables

Application

  • Data center management
  • High EMI/RFI applications
  • Telco CO
  • MAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175FC16CMB
Product Name 1.75" Panel, 16 FC Bronze Couplers w/ Cable Minder
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Patchbay, Jack Panels - 1652994-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details
1.75
Specs
Port Type N-Type
Ports 16
Height in U 1
View Details
2 suppliers