L-com, Inc. 1.75" Panel, 16 FC APC Ceramic Couplers w/ Cable Minder PR175FC16CM-SMA

Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Cable minder allows tie down of incoming cables securing your connections Used to connect Single Mode fiber optic cables with FC APC connectors Used with 9/125 Single Mode APC fiber cables Application Data center management High EMI/RFI applications MAN Telco CO
Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Cable minder allows tie down of incoming cables securing your connections Used to connect Single Mode fiber optic cables with FC APC connectors Used with 9/125 Single Mode APC fiber cables Application Data center management High EMI/RFI applications MAN Telco CO

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 FC APC Ceramic Couplers w/ Cable Minder
PR175FC16CM-SMA
1.75" Panel, 16 FC APC Ceramic Couplers w/ Cable Minder PR175FC16CM-SMA
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Cable minder allows tie down of incoming cables securing your connections Used to connect Single Mode fiber optic cables with FC APC connectors Used with 9/125 Single Mode APC fiber cables Application Data center management High EMI/RFI applications MAN Telco CO

These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today!

Features

  • Rugged steel construction ensures durability
  • Standard design works with any 19" equipment rack offering multivendor support
  • Cable minder allows tie down of incoming cables securing your connections
  • Used to connect Single Mode fiber optic cables with FC APC connectors
  • Used with 9/125 Single Mode APC fiber cables

Application

  • Data center management
  • High EMI/RFI applications
  • MAN
  • Telco CO
Supplier's Site
Pnl1U Rack W/16 Fc Apc Cmb L-Com - 90M0868 - Newark, An Avnet Company
Chicago, IL, United States
Pnl1U Rack W/16 Fc Apc Cmb L-Com
90M0868
Pnl1U Rack W/16 Fc Apc Cmb L-Com 90M0868
PNL1U RACK W/16 FC APC CMB

PNL1U RACK W/16 FC APC CMB

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175FC16CM-SMA 90M0868
Product Name 1.75" Panel, 16 FC APC Ceramic Couplers w/ Cable Minder Pnl1U Rack W/16 Fc Apc Cmb L-Com
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details