L-com, Inc. 1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Shielded PR175F504B-SC5

Description
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Application LAN aggregation 802.3/802.3u Data center management
Description
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Application LAN aggregation 802.3/802.3u Data center management

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Shielded
PR175F504B-SC5
1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Shielded PR175F504B-SC5
Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Application LAN aggregation 802.3/802.3u Data center management

Secure mounting of category 5E couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 category 5E grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Screened port numbers simplify cable organization and tracking
  • 19" x 1.75" Rack panel with 16 Shielded Category 5e straight keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Each panel has a black powder coat finish for durability
  • Metal flange is attached with two 4-40 screws for a secure connection

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175F504B-SC5
Product Name 1.75" 16 Port ECF Flange Mounted Category 5e Feed-Thru Panel, Shielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
Height in U 1
View Details
Category 5e Patch Panel, 12-Port EIA568A/B - DCWM110C5E-12 - L-com, Inc.
Specs
Ports 12
Cable Specifications Category 5/5E
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details