L-com, Inc. 1.75" 16 Port Panel USB A/B Flanged Coupler, Shielded PR175F504-UABS

Description
An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32 Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" patch panels with USB A/B couplers for USB applications Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking USB couplers are available with shielded or unshielded housings for user preferred grounding method Application MDF/IDF Premise Wiring USB cable aggregation
Description
An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32 Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" patch panels with USB A/B couplers for USB applications Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking USB couplers are available with shielded or unshielded housings for user preferred grounding method Application MDF/IDF Premise Wiring USB cable aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" 16 Port Panel USB A/B Flanged Coupler, Shielded
PR175F504-UABS
1.75" 16 Port Panel USB A/B Flanged Coupler, Shielded PR175F504-UABS
An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32 Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" patch panels with USB A/B couplers for USB applications Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel) Optional cable management bracket PR-CMB available (sold separately) Screened port numbers simplify cable organization and tracking USB couplers are available with shielded or unshielded housings for user preferred grounding method Application MDF/IDF Premise Wiring USB cable aggregation

An L-com exclusive, 19" rack panels available with 16 or 32 shielded or unshielded USB flanged couplers or USB keystone style couplers. Available are USB Types A/A, A/B and B/A. Panel heights are 1.75" or 3.5" and color of panels is black. Couplers are black (unshielded) or metallic (shielded). Helpful white numbered legend printed 1-16 / 1-32
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" patch panels with USB A/B couplers for USB applications
  • Each panel has an attractive black finish. Available with 16 ports (19" x 1.75" panel) or 32 ports (19" x 3.5" panel)
  • Optional cable management bracket PR-CMB available (sold separately)
  • Screened port numbers simplify cable organization and tracking
  • USB couplers are available with shielded or unshielded housings for user preferred grounding method

Application

  • MDF/IDF
  • Premise Wiring
  • USB cable aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175F504-UABS
Product Name 1.75" 16 Port Panel USB A/B Flanged Coupler, Shielded
Port Type USB
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
1.75
Specs
Ports 16
Height in U 1
Cable Specifications Category 6
View Details
Passive Industrial Ethernet IP20 Mounting Rail Outlet / Patch Panel Mounting Rail Outlet RJ45 Module - IE-TO-RJ45-FJ-A - Weidmuller
Specs
Port Type RJ Type (Modular) Connector; Insulation Displacement Contact (IDC)
Ports 2
Cable Specifications Category 6
View Details