L-com, Inc. 3.5"x19" (2U) 48 Port Keystone Slots panel with Cable Manager PR35-48KS-CM

Description
L-com now offers a compact 2U (3.5") Rack Height Panel designed to accommodate 48 Keystone style couplers. The PR35-48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Compatible with all L-com keystone connectors and adapters Pre-punched 2U (3.5") height rack panel for mounting 48 keystone style connectors and adapters Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Application Data center management LAN aggregation Telecom
Datasheet
Description
L-com now offers a compact 2U (3.5") Rack Height Panel designed to accommodate 48 Keystone style couplers. The PR35-48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Compatible with all L-com keystone connectors and adapters Pre-punched 2U (3.5") height rack panel for mounting 48 keystone style connectors and adapters Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Application Data center management LAN aggregation Telecom
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 48 Port Keystone Slots panel with Cable Manager
PR35-48KS-CM
3.5"x19" (2U) 48 Port Keystone Slots panel with Cable Manager PR35-48KS-CM
L-com now offers a compact 2U (3.5") Rack Height Panel designed to accommodate 48 Keystone style couplers. The PR35-48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit Compatible with all L-com keystone connectors and adapters Pre-punched 2U (3.5") height rack panel for mounting 48 keystone style connectors and adapters Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability Application Data center management LAN aggregation Telecom

L-com now offers a compact 2U (3.5") Rack Height Panel designed to accommodate 48 Keystone style couplers. The PR35-48KS-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Comes with user installed rear cable management bracket kit
  • Compatible with all L-com keystone connectors and adapters
  • Pre-punched 2U (3.5") height rack panel for mounting 48 keystone style connectors and adapters
  • Screened port numbers simplify cable organization and tracking. Black powder coat finish for durability

Application

  • Data center management
  • LAN aggregation
  • Telecom
Supplier's Site
Patch Panel, Rj45, 48Port, 2U; Connector Type L-Com - 51AH5622 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 48Port, 2U; Connector Type L-Com
51AH5622
Patch Panel, Rj45, 48Port, 2U; Connector Type L-Com 51AH5622
PATCH PANEL, RJ45, 48PORT, 2U; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:-; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 48PORT, 2U; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:-; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35-48KS-CM 51AH5622
Product Name 3.5"x19" (2U) 48 Port Keystone Slots panel with Cable Manager Patch Panel, Rj45, 48Port, 2U; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
4RU Rack Mount Distribution Panel -  - Megladon Manufacturing Group, Ltd.
Megladon Manufacturing Group, Ltd.
Specs
Port Type Various
Permanent Contacts Other Connections
Ports 12 to 144
View Details
Fiber Patch Panel - PFPP-24SCA-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; APC
Ports 24
Height in U 2
View Details