L-com, Inc. 1.75" x 19" Patch Panel, w/16 LC Multimode Couplers PR175DLCB16B

Description
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Cable management cut outs allows tie down of incoming cables securing your connections Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75")
Description
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Cable management cut outs allows tie down of incoming cables securing your connections Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75")

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Patch Panel, w/16 LC Multimode Couplers
PR175DLCB16B
1.75" x 19" Patch Panel, w/16 LC Multimode Couplers PR175DLCB16B
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Cable management cut outs allows tie down of incoming cables securing your connections Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75")

This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. The Couplers Feature Bronze Alignment sleeves which are more rugged than ceramic and suitable for Multimode applications.
Each panel is constructed for the highest quality steel and features a durable black powder cost finish.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Cable management cut outs allows tie down of incoming cables securing your connections
  • Couplers have Rugged Bronze Alignment Sleeves suitable to connect fiber optic cables with LC Multimode style connectors
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rugged steel construction ensures durability
  • Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75")
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175DLCB16B
Product Name 1.75" x 19" Patch Panel, w/16 LC Multimode Couplers
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 5073-FSP-LCQ6-AQU-M3BR-ND - DigiKey
Specs
Port Type LC
Cable Specifications Fiber Optic Cable
View Details
Fiber Patch Panel - PFPP-24LC2-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; Duplex LC
Ports 24
Height in U 2
View Details