L-com, Inc. 1.75" x 19" Patch Panel, w/24 LC Multimode Couplers PR175DLC24B

Description
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Same day shipping on most items; Order online today! Features Cable management cut outs allows tie down of incoming cables securing your connections Same day shipping on most items; Order online today! Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75") Used to connect fiber optic cables with LC Multimode style connectors Rugged steel construction ensures durability Application MAN Data center management High EMI/RFI applications Telco CO
Datasheet
Description
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Same day shipping on most items; Order online today! Features Cable management cut outs allows tie down of incoming cables securing your connections Same day shipping on most items; Order online today! Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75") Used to connect fiber optic cables with LC Multimode style connectors Rugged steel construction ensures durability Application MAN Data center management High EMI/RFI applications Telco CO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Patch Panel, w/24 LC Multimode Couplers
PR175DLC24B
1.75" x 19" Patch Panel, w/24 LC Multimode Couplers PR175DLC24B
This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Same day shipping on most items; Order online today! Features Cable management cut outs allows tie down of incoming cables securing your connections Same day shipping on most items; Order online today! Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75") Used to connect fiber optic cables with LC Multimode style connectors Rugged steel construction ensures durability Application MAN Data center management High EMI/RFI applications Telco CO

This 1U (1.75") Fiber Optic patch panel is perfect for connecting Multimode LC fiber jumper cables in an equipment rack or enclosure. Each panel is constructed for the highest quality steel and features a durable black powder cost finish. Same day shipping on most items; Order online today!

Features

  • Cable management cut outs allows tie down of incoming cables securing your connections
  • Same day shipping on most items; Order online today!
  • Standard design works with any 19" equipment rack offering multivendor support, 1U high (1.75")
  • Used to connect fiber optic cables with LC Multimode style connectors
  • Rugged steel construction ensures durability

Application

  • MAN
  • Data center management
  • High EMI/RFI applications
  • Telco CO
Supplier's Site
Connector, Fiber Optic Patch Panel, 4Port, 1U; Connector Type L-Com - 90M0865 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fiber Optic Patch Panel, 4Port, 1U; Connector Type L-Com
90M0865
Connector, Fiber Optic Patch Panel, 4Port, 1U; Connector Type L-Com 90M0865
CONNECTOR, FIBER OPTIC PATCH PANEL, 4PORT, 1U; Connector Type:LC Fiber Optic; Product Range:-; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

CONNECTOR, FIBER OPTIC PATCH PANEL, 4PORT, 1U; Connector Type:LC Fiber Optic; Product Range:-; No. of Ports:24Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175DLC24B 90M0865
Product Name 1.75" x 19" Patch Panel, w/24 LC Multimode Couplers Connector, Fiber Optic Patch Panel, 4Port, 1U; Connector Type L-Com
Ports 24 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 1213966 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Rack Panel, 48 SC Metal Couplers Single mode-Ceramic Sleeves - PR175SC48M-SM - L-com, Inc.
Specs
Port Type SC Connector
Ports 48
View Details
2 suppliers
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details