L-com, Inc. 1.75" Panel (Black), 16 Auto-Terminating BNC Adapters, 50 Ohm PR175BX16GBLK

Description
This 1U wide rack panel is populated with 16 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Auto terminating function automatically engages when connecting devices are disconnected Industry standard 1U panel height will fit most rack panels. Heavy gauge steel and black powdercoating provides durability Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack panel feed-thru with BNC auto terminating feed-thrus Application Premise Wiring Cable management MDF/IDF Network installation
Description
This 1U wide rack panel is populated with 16 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Auto terminating function automatically engages when connecting devices are disconnected Industry standard 1U panel height will fit most rack panels. Heavy gauge steel and black powdercoating provides durability Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack panel feed-thru with BNC auto terminating feed-thrus Application Premise Wiring Cable management MDF/IDF Network installation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel (Black), 16 Auto-Terminating BNC Adapters, 50 Ohm
PR175BX16GBLK
1.75" Panel (Black), 16 Auto-Terminating BNC Adapters, 50 Ohm PR175BX16GBLK
This 1U wide rack panel is populated with 16 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Auto terminating function automatically engages when connecting devices are disconnected Industry standard 1U panel height will fit most rack panels. Heavy gauge steel and black powdercoating provides durability Numerical legends below each port allows for quick identification of ports Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack panel feed-thru with BNC auto terminating feed-thrus Application Premise Wiring Cable management MDF/IDF Network installation

This 1U wide rack panel is populated with 16 BNC female auto terminating feedthrus. The auto terminating feature engages when there is no connecting device engaged. This automatically terminates the line preventing signal interference. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Auto terminating function automatically engages when connecting devices are disconnected
  • Industry standard 1U panel height will fit most rack panels. Heavy gauge steel and black powdercoating provides durability
  • Numerical legends below each port allows for quick identification of ports
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rack panel feed-thru with BNC auto terminating feed-thrus

Application

  • Premise Wiring
  • Cable management
  • MDF/IDF
  • Network installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175BX16GBLK
Product Name 1.75" Panel (Black), 16 Auto-Terminating BNC Adapters, 50 Ohm
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 630297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Patchbay, Jack Panels - 5073-PR175F504B-C5M-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details